Texas Instruments REF3012 1.25V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3012AIDBZT

Description
1.25V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1.25V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3012 1.25V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF3012AIDBZT - Texas Instruments
Dallas, TX, United States
REF3012 1.25V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF3012AIDBZT
REF3012 1.25V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3012AIDBZT
1.25V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

1.25V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.25V SOT-23 Precision Voltage Reference IC
693-REF3012AIDBZT
1.25V SOT-23 Precision Voltage Reference IC 693-REF3012AIDBZT
1.25V Series Voltage Reference, 50ppm/°C, 50µA, SOT-23 Product overview: REF3012AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3012AIDBZT can be used for catalog matching and distributor lookup.

1.25V Series Voltage Reference, 50ppm/°C, 50µA, SOT-23 Product overview: REF3012AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3012AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - REF3012AIDBZTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3012AIDBZTCT-ND
Voltage Reference REF3012AIDBZTCT-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - REF3012AIDBZTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3012AIDBZTDKR-ND
Voltage Reference REF3012AIDBZTDKR-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - REF3012AIDBZTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3012AIDBZTTR-ND
Voltage Reference REF3012AIDBZTTR-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3012AIDBZT - 1091767-REF3012AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3012AIDBZT
1091767-REF3012AIDBZT
PMIC - PMIC - Voltage Reference - REF3012AIDBZT 1091767-REF3012AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 1091767-REF3012AIDBZ T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 75ppm/°C Voltage - Input: 1.8 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 14μVp-p Noise - 10Hz to 10kHz: 42μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Medical, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 1091767-REF3012AIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 75ppm/°C
Voltage - Input: 1.8 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 14μVp-p
Noise - 10Hz to 10kHz: 42μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 50μA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Medical, Test & Measurement

Buy Now Datasheet
Power Supply Chip >> Voltage References - REF3012AIDBZT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
REF3012AIDBZT
Power Supply Chip >> Voltage References REF3012AIDBZT
1.25V ±0.2% 1.8V~5.5V 25mA Fixed SOT-23-3 Voltage References ROHS

1.25V ±0.2% 1.8V~5.5V 25mA Fixed SOT-23-3 Voltage References ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3012AIDBZT
Voltage References REF3012AIDBZT
Voltage References 1.25V 50ppm/DegC 50uA SOT23-3 Series

Voltage References 1.25V 50ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet
Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH4797 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH4797
Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH4797
VOLTAGE REF, SERIES, 1.25V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3012 Series; Reference Voltage:1.25V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C ; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 1.25V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3012 Series; Reference Voltage:1.25V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments - 32AH8510 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments
32AH8510
Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments 32AH8510
VOLTAGE REF, SERIES, 1.25V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3012 Series; Reference Voltage:1.25V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C ; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 1.25V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3012 Series; Reference Voltage:1.25V; Initial Accuracy:0.2%; Temperature Coefficient:35ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3012AIDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3012AIDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3012AIDBZT
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
PMIC - Voltage Reference - REF3012AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3012AIDBZT
PMIC - Voltage Reference REF3012AIDBZT
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3012AIDBZT 693-REF3012AIDBZT REF3012AIDBZTCT-ND 1091767-REF3012AIDBZT REF3012AIDBZT REF3012AIDBZT 28AH4797 REF3012AIDBZT REF3012AIDBZT
Product Name REF3012 1.25V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 1.25V SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - REF3012AIDBZT Power Supply Chip >> Voltage References Voltage References Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Bandgap Series, Fixed Series Series
Package Type Other; SOT-23 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.25 volts 1.25 volts 1.25 volts 1.25 volts
TC 35 ppm/C 75 ppm/C 75 ppm/C 75 ppm/C 35 ppm/C
IQ 0.0420 mA 0.0500 mA 0.0500 mA 0.0500 mA 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - LM336Z-2.5 - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Removed; Obsolete
View Details
Precision Voltage Reference IC - 693-LM103H-3.0 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
LM385-2.5 Micropower Voltage Reference - LM385D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
9 suppliers
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers