Texas Instruments REF3030 3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3030AIDBZRG4

Description
3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3030 3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF3030AIDBZRG4 - Texas Instruments
Dallas, TX, United States
REF3030 3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF3030AIDBZRG4
REF3030 3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3030AIDBZRG4
3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3V 25mA SOT-23 Precision Voltage Reference IC
693-REF3030AIDBZRG4
3V 25mA SOT-23 Precision Voltage Reference IC 693-REF3030AIDBZRG4
3V Series Voltage Reference, 50ppm/°C, 25mA, SOT-23-3 Product overview: REF3030AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 25mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, 25mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3030AIDBZRG4 can be used for catalog matching and distributor lookup.

3V Series Voltage Reference, 50ppm/°C, 25mA, SOT-23-3 Product overview: REF3030AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 25mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, 25mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3030AIDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-52688-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-52688-2-ND
Voltage Reference 296-52688-2-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3030AIDBZRG4 - 062446-REF3030AIDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3030AIDBZRG4
062446-REF3030AIDBZRG4
PMIC - PMIC - Voltage Reference - REF3030AIDBZRG4 062446-REF3030AIDBZRG4
Manufacturer: Texas Instruments Win Source Part Number: 062446-REF3030AIDBZR G4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 75ppm/°C Voltage - Input: 3.05 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 33μVp-p Noise - 10Hz to 10kHz: 94μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 50μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 062446-REF3030AIDBZRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 75ppm/°C
Voltage - Input: 3.05 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 33μVp-p
Noise - 10Hz to 10kHz: 94μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 50μA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Reference - REF3030AIDBZRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3030AIDBZRG4
PMIC - Voltage Reference REF3030AIDBZRG4
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3030AIDBZRG4
Voltage References REF3030AIDBZRG4
Voltage References 3.0V 50ppm/DegC 50uA SOT23-3 Series

Voltage References 3.0V 50ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3030AIDBZRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3030AIDBZRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3030AIDBZRG4
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3030AIDBZRG4 693-REF3030AIDBZRG4 296-52688-2-ND 062446-REF3030AIDBZRG4 REF3030AIDBZRG4 REF3030AIDBZRG4 REF3030AIDBZRG4
Product Name REF3030 3.0V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3V 25mA SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - REF3030AIDBZRG4 PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Bandgap Series Series Series
Package Type Other; SOT-23 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 3 volts 3 volts
TC 38 ppm/C 75 ppm/C 75 ppm/C
IQ 0.0420 mA 0.0500 mA 0.0500 mA 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BMX-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
 - LM285AZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
LM185QML Adjustable Micropower Voltage Reference - LM185BWG/883 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; CFP
VREF 1.24 to 5.3 volts
View Details
2 suppliers