Texas Instruments REF2925 2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2925AIDBZT

Description
2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF2925 2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF2925AIDBZT - Texas Instruments
Dallas, TX, United States
REF2925 2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF2925AIDBZT
REF2925 2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2925AIDBZT
2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.5V 50uA SOT-23 Precision Voltage Reference IC
693-REF2925AIDBZT
2.5V 50uA SOT-23 Precision Voltage Reference IC 693-REF2925AIDBZT
2.5V Series Voltage Reference, 50uA, SOT-23 Product overview: REF2925AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 50uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 50uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2925AIDBZT can be used for catalog matching and distributor lookup.

2.5V Series Voltage Reference, 50uA, SOT-23 Product overview: REF2925AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 50uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 50uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2925AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF2925AIDBZT - 144596-REF2925AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF2925AIDBZT
144596-REF2925AIDBZT
PMIC - PMIC - Voltage Reference - REF2925AIDBZT 144596-REF2925AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 144596-REF2925AIDBZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 100ppm/°C Voltage - Input: 2.55 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 28μVp-p Noise - 10Hz to 10kHz: 80μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 59μA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144596-REF2925AIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 2.55 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 28μVp-p
Noise - 10Hz to 10kHz: 80μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 59μA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - 296-13482-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-13482-2-ND
Voltage Reference 296-13482-2-ND
Series Voltage Reference IC Fixed 2.5V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-13482-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-13482-6-ND
Voltage Reference 296-13482-6-ND
Series Voltage Reference IC Fixed 2.5V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-13482-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-13482-1-ND
Voltage Reference 296-13482-1-ND
Series Voltage Reference IC Fixed 2.5V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±2% 25mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - REF2925AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF2925AIDBZT
PMIC - Voltage Reference REF2925AIDBZT
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site Datasheet
Volt Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH4717 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH4717
Volt Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH4717
VOLT REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:2%; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

VOLT REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:2%; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF2925AIDBZT
Voltage References REF2925AIDBZT
Voltage References 2.5V 100ppm/DegC 50uA SOT23-3 Series

Voltage References 2.5V 100ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF2925AIDBZT 693-REF2925AIDBZT 144596-REF2925AIDBZT 296-13482-2-ND REF2925AIDBZT 33AH4717 REF2925AIDBZT
Product Name REF2925 2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 2.5V 50uA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF2925AIDBZT Voltage Reference PMIC - Voltage Reference Volt Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments Voltage References
Type Bandgap Series Series
Package Type Other; SOT-23 Other; SOT-23 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 2.5 volts 2.5 volts
TC 35 ppm/C 100 ppm/C 100 ppm/C
IQ 0.0420 mA 0.0590 mA 0.0590 mA 0.0590 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - LM285BXM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
 - LM385AYZ-1.2 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGSR - 809541-ADS1014IDGSR - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM336-2.5-N Voltage Reference Diode - LM336M-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers