Texas Instruments REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3330AIDCKR

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3330AIDCKR - Texas Instruments
Dallas, TX, United States
REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3330AIDCKR
REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3330AIDCKR
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-46187-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46187-1-ND
Voltage Reference 296-46187-1-ND
Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
Voltage Reference - 296-46187-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46187-6-ND
Voltage Reference 296-46187-6-ND
Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
Voltage Reference - 296-46187-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46187-2-ND
Voltage Reference 296-46187-2-ND
Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3330AIDCKR - 083628-REF3330AIDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3330AIDCKR
083628-REF3330AIDCKR
PMIC - PMIC - Voltage Reference - REF3330AIDCKR 083628-REF3330AIDCKR
Manufacturer: Texas Instruments Win Source Part Number: 083628-REF3330AIDCKR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 3.2 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 84μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-3 Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 8.5μA Alternative Parts (Cross-Reference): MAX6034AEXR33+T; REF3330AIDCKTG4; REF3330AIDCKRG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 083628-REF3330AIDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 3.2 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 84μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-3
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 8.5μA
Alternative Parts (Cross-Reference): MAX6034AEXR33+T; REF3330AIDCKTG4; REF3330AIDCKRG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management

Buy Now Datasheet
Singapore, Singapore
3V SOT-23 Precision Voltage Reference IC
693-REF3330AIDCKR
3V SOT-23 Precision Voltage Reference IC 693-REF3330AIDCKR
3V Series Voltage Reference, 30ppm/°C, 3.9µA, SOT-23-3 Product overview: REF3330AIDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3330AIDCKR can be used for catalog matching and distributor lookup.

3V Series Voltage Reference, 30ppm/°C, 3.9µA, SOT-23-3 Product overview: REF3330AIDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3330AIDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3330AIDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3330AIDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3330AIDCKR
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site
PMIC - Voltage Reference - REF3330AIDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3330AIDCKR
PMIC - Voltage Reference REF3330AIDCKR
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3330AIDCKR 296-46187-1-ND 083628-REF3330AIDCKR 693-REF3330AIDCKR REF3330AIDCKR REF3330AIDCKR
Product Name REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - REF3330AIDCKR 3V SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type Other; SC70,SOT-23,UQFN SC-70; Other; SC-70, SOT-323 Other; SC-70-3 Other; SOT-23-3 Other; SC-70, SOT-323
VREF 3 volts 3 volts
TC 9 ppm/C 30 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385B-2.5 Micropower Voltage Reference - LM385BDR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BMX-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers