Low Noise, Very Low Drift, Precision Voltage Reference 8-SOIC -40 to 125
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA 8-SOIC
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA 8-SOIC
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA 8-SOIC
2.5V Precision Voltage Reference IC, 3ppm/°C, 10mA, 8-SOIC Product overview: REF5025IDR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5025IDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 027325-REF5025IDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 3ppm/°C
Voltage - Input: 2.7 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Family Name: REF5025
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 1.2mA
Alternative Parts (Cross-Reference): MAX873ACSA; MAX873ACSA-T; MAX873AESA;
Introduction Date: August 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC VREF SERIES 0.05% 8SOIC
VOLTAGE REF, SERIES, 2.5V, SOIC-8; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.05%; Temperature Coefficient:± 2.5ppm/°C; Voltage Reference Case Style:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes
IC VREF SERIES 0.05% 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5025IDR | 296-39166-1-ND | 693-REF5025IDR | 027325-REF5025IDR | REF5025IDR | 26AJ8877 | REF5025IDR |
| Product Name | REF5025 Low Noise, Very Low Drift, Precision Voltage Reference | Voltage Reference | 2.5V 10mA SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF5025IDR | PMIC - Voltage Reference | Voltage Ref, Series, 2.5V, Soic-8; Voltage Reference Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOIC,VSSOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | Other; 8-SOIC | SOIC | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) |
| VREF | 2.5 volts | 2.5 volts | 2.5 volts | ||||
| TC | 2.5 ppm/C | 3 ppm/C | 3 ppm/C | ||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | 1.2 mA | |||
| Accuracy | 0.0500 % | 0.0500 % | 0.0500 % |