Low-Drift, Low-Power, Dual-Output VREF and VREF/2 Voltage Reference 5-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 813281-REF2025AIDDCT
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.05%
Temperature Coefficient: 8ppm/°C
Current - Output: 20mA
Voltage - Input: 2.52V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 460μA
Voltage - Output (Min/Fixed): 1.24V, 2.5V
Noise - 0.1Hz to 10Hz: 12ppmp-p
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Dual-Output 5V Voltage Reference, 8ppm/°C, 5-Pin SOT-23 Product overview: REF2025AIDDCT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Dual, 5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2025AIDDCT can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 1.24V, 2.5V V ±0.05% 20mA SOT-23-THIN
Series Voltage Reference IC Fixed 1.24V, 2.5V V ±0.05% 20mA SOT-23-THIN
Series Voltage Reference IC Fixed 1.24V, 2.5V V ±0.05% 20mA SOT-23-THIN
VOLTAGE REF, SERIES, 2.5V, SOT-23-5; Voltage Reference Type:Series - Fixed; Product Range:REF2025 Series; Reference Voltage:2.5V; Initial Accuracy:0.05%; Temperature Coefficient:± 3ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes
Voltage References Low-Drift,Low-Pwr, Dual-Out VREF
IC VREF SERIES 0.05% SOT23-5
IC VREF SERIES 0.05% SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF2025AIDDCT | 813281-REF2025AIDDCT | 693-REF2025AIDDCT | 296-37989-1-ND | 28AH4789 | REF2025AIDDCT | REF2025AIDDCT | REF2025AIDDCT |
| Product Name | REF2025 Low-Drift, Low-Power, Dual-Output VREF and VREF/2 Voltage Reference | PMIC - PMIC - Voltage Reference - REF2025AIDDCT | Dual 5V SOT-23 Precision Voltage Reference IC | Voltage Reference | Voltage Ref, Series, 2.5V, Sot-23-5; Voltage Reference Type Texas Instruments | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOT | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23 | Other; SOT-23-5 Thin, TSOT-23-5 | |||
| VREF | 1.25 to 2.5 volts | 2.5 volts | ||||||
| TC | 3 ppm/C | 8 ppm/C | 8 ppm/C | |||||
| IQ | 0.3600 mA | 0.4600 mA | 0.4600 mA | 0.4600 mA | ||||
| Accuracy | 0.0500 % | 0.0500 % | 0.0500 % |