Texas Instruments REF2930 3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2930AIDBZR

Description
3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Description
3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF2930 is a 3.0V precision, low-power voltage reference in a 3-pin SOT-23 package measuring 2.92mm by 1.30mm, designed for portable and battery-powered applications. It offers a maximum quiescent current of 50µA, a dropout voltage of 1mV, and an output current capability of 25mA. The device has a maximum temperature drift of 100ppm/°C and an accuracy of 2%, operating over the temperature range of -40°C to 125°C. It is stable with any capacitive load and does not require an external load capacitor. The part meets industrial temperature requirements and is RoHS compliant with a Level-1 MSL rating for reflow soldering.

Datasheet Summary
Powered by GS/AI

The REF2930 is a 3.0V precision, low-power voltage reference in a 3-pin SOT-23 package measuring 2.92mm by 1.30mm, designed for portable and battery-powered applications. It offers a maximum quiescent current of 50µA, a dropout voltage of 1mV, and an output current capability of 25mA. The device has a maximum temperature drift of 100ppm/°C and an accuracy of 2%, operating over the temperature range of -40°C to 125°C. It is stable with any capacitive load and does not require an external load capacitor. The part meets industrial temperature requirements and is RoHS compliant with a Level-1 MSL rating for reflow soldering.

Suppliers

Company
Product
Description
Supplier Links
REF2930 3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF2930AIDBZR - Texas Instruments
Dallas, TX, United States
REF2930 3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF2930AIDBZR
REF2930 3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2930AIDBZR
3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF2930AIDBZR - 090051-REF2930AIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF2930AIDBZR
090051-REF2930AIDBZR
PMIC - PMIC - Voltage Reference - REF2930AIDBZR 090051-REF2930AIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 090051-REF2930AIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 100ppm/°C Voltage - Input: 3.05 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 33μVp-p Noise - 10Hz to 10kHz: 94μVrms Family Name: REF2930 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 59μA Alternative Parts (Cross-Reference): ISL21010CFH325Z-T7A; ISL21010CFH330Z-TK; ISL21010CFH325Z-TK; ISL21010CFH330Z-T7A; Introduction Date: July 15, 2005 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 090051-REF2930AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 3.05 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 33μVp-p
Noise - 10Hz to 10kHz: 94μVrms
Family Name: REF2930
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 59μA
Alternative Parts (Cross-Reference): ISL21010CFH325Z-T7A; ISL21010CFH330Z-TK; ISL21010CFH325Z-TK; ISL21010CFH330Z-T7A;
Introduction Date: July 15, 2005
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF2930AIDBZR
SOT-23 Precision Voltage Reference IC 693-REF2930AIDBZR
3-V, 100-ppm/°C, 50-µA in 3-pin SOT-23 package series (bandgap) voltage reference 3-SOT-23 -40 to 125 Product overview: REF2930AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2930AIDBZR can be used for catalog matching and distributor lookup.

3-V, 100-ppm/°C, 50-µA in 3-pin SOT-23 package series (bandgap) voltage reference 3-SOT-23 -40 to 125 Product overview: REF2930AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2930AIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-32212-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32212-1-ND
Voltage Reference 296-32212-1-ND
Series Voltage Reference IC Fixed 3V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32212-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32212-2-ND
Voltage Reference 296-32212-2-ND
Series Voltage Reference IC Fixed 3V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32212-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32212-6-ND
Voltage Reference 296-32212-6-ND
Series Voltage Reference IC Fixed 3V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
REF2930AIDBZR
Voltage References REF2930AIDBZR
Voltage References 3.0V 100ppm/DegC 50uA SOT23-3 Series

Voltage References 3.0V 100ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet
PMIC - Voltage Reference - REF2930AIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF2930AIDBZR
PMIC - Voltage Reference REF2930AIDBZR
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF2930AIDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF2930AIDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF2930AIDBZR
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site
Power Supply Chip >> Voltage References - REF2930AIDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
REF2930AIDBZR
Power Supply Chip >> Voltage References REF2930AIDBZR
3V ±2% 3.05V~5.5V 25mA Fixed SOT-23 Voltage References ROHS

3V ±2% 3.05V~5.5V 25mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF2930AIDBZR 090051-REF2930AIDBZR 693-REF2930AIDBZR 296-32212-1-ND REF2930AIDBZR REF2930AIDBZR REF2930AIDBZR REF2930AIDBZR
Product Name REF2930 3.0V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference PMIC - PMIC - Voltage Reference - REF2930AIDBZR SOT-23 Precision Voltage Reference IC Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Power Supply Chip >> Voltage References
Type Bandgap Series Series Series
Package Type Other; SOT-23 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23
VREF 3 volts 3 volts 3 volts
TC 35 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
IQ 0.0420 mA 0.0590 mA 0.0590 mA 0.0590 mA 0.0590 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM185-2.5QML Micropower Voltage Reference Diode - LM185BYH2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
4 suppliers
LM385-1.2 Micropower Voltage Reference - LM385LP-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
9 suppliers
LM385-2.5 Micropower Voltage Reference - LM385LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
LM285-2.5 Micropower Voltage Reference - LM285DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
6 suppliers