Texas Instruments REF3312 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3312AIDBZR

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3312 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3312AIDBZR - Texas Instruments
Dallas, TX, United States
REF3312 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3312AIDBZR
REF3312 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3312AIDBZR
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
 - REF3312AIDBZR - Rochester Electronics
Newburyport, MA, United States
Three Terminal Voltage Reference, 1 Output, 1.25V, BIPolar, PDSO3

Three Terminal Voltage Reference, 1 Output, 1.25V, BIPolar, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
1.25V 3.9uA SOT-23 Precision Voltage Reference IC
693-REF3312AIDBZR
1.25V 3.9uA SOT-23 Precision Voltage Reference IC 693-REF3312AIDBZR
1.25V Voltage Reference IC, SOT-23, 3.9uA Quiescent Current Product overview: REF3312AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 3.9uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 3.9uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3312AIDBZR can be used for catalog matching and distributor lookup.

1.25V Voltage Reference IC, SOT-23, 3.9uA Quiescent Current Product overview: REF3312AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 3.9uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 3.9uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3312AIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3312AIDBZR - 027317-REF3312AIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3312AIDBZR
027317-REF3312AIDBZR
PMIC - PMIC - Voltage Reference - REF3312AIDBZR 027317-REF3312AIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 027317-REF3312AIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 1.8 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 30mA Noise - 0.1Hz to 10Hz: 35μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 8.5μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 027317-REF3312AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 1.8 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 30mA
Noise - 0.1Hz to 10Hz: 35μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 8.5μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-41484-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41484-1-ND
Voltage Reference 296-41484-1-ND
Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-41484-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41484-6-ND
Voltage Reference 296-41484-6-ND
Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-41484-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41484-2-ND
Voltage Reference 296-41484-2-ND
Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.15% 30mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3312AIDBZR
Voltage References REF3312AIDBZR
Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Buy Now Datasheet
PMIC - Voltage Reference - REF3312AIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3312AIDBZR
PMIC - Voltage Reference REF3312AIDBZR
IC VREF SERIES 0.15% SOT23-3

IC VREF SERIES 0.15% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3312AIDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3312AIDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3312AIDBZR
IC VREF SERIES 0.15% SOT23-3

IC VREF SERIES 0.15% SOT23-3

Supplier's Site
Power Supply Chip >> Voltage References - REF3312AIDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
REF3312AIDBZR
Power Supply Chip >> Voltage References REF3312AIDBZR
1.25V ±0.15% 1.8V~5.5V 30mA Fixed SOT-23 Voltage References ROHS

1.25V ±0.15% 1.8V~5.5V 30mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3312AIDBZR REF3312AIDBZR 693-REF3312AIDBZR 027317-REF3312AIDBZR 296-41484-1-ND REF3312AIDBZR REF3312AIDBZR REF3312AIDBZR REF3312AIDBZR
Product Name REF3312 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 1.25V 3.9uA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3312AIDBZR Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Power Supply Chip >> Voltage References
Package Type Other; SC70,SOT-23 SOT23; Other; SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23
VREF 1.25 volts 1.25 volts 1.25 volts
TC 9 ppm/C 30 ppm/C 30 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

1.22V Precision Voltage Reference IC - 693-LM313H - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; TO-46-2
View Details
4 suppliers
SOT-23 Precision Voltage Reference IC - 693-LM3411M5-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Series, Shunt
Package Type Other; SOT-23-5
VIN 20 volts
View Details
5 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BLP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers
Precision Voltage Reference IC - 693-LM385BXMX-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
4 suppliers