Texas Instruments 1.235V TSSOP Precision Voltage Reference IC LT1004CPWRG4-1-2

Description
IC VREF SHUNT 1.235V 8-TSSOP Product overview: LT1004CPWRG4-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004CPWRG4-1-2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC VREF SHUNT 1.235V 8-TSSOP Product overview: LT1004CPWRG4-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004CPWRG4-1-2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.235V TSSOP Precision Voltage Reference IC
693-LT1004CPWRG4-1-2
1.235V TSSOP Precision Voltage Reference IC 693-LT1004CPWRG4-1-2
IC VREF SHUNT 1.235V 8-TSSOP Product overview: LT1004CPWRG4-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004CPWRG4-1-2 can be used for catalog matching and distributor lookup.

IC VREF SHUNT 1.235V 8-TSSOP Product overview: LT1004CPWRG4-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004CPWRG4-1-2 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - LT1004CPWRG4-1-2 - 1071216-LT1004CPWRG4-1-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1004CPWRG4-1-2
1071216-LT1004CPWRG4-1-2
PMIC - PMIC - Voltage Reference - LT1004CPWRG4-1-2 1071216-LT1004CPWRG4-1-2
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1071216-LT1004CPWRG4 -1-2 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Temperature Coefficient: 20 ppm/°C Weight: 39.008944 mg Reference Type: Shunt Number of Channels: 1 Number of Pins: 8 Output Current: 20 mA Output Voltage: 1.235 V Categories: PMIC - Voltage Reference Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Output Current: 20 mA Cathode Current: 10 µA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1071216-LT1004CPWRG4-1-2
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Temperature Coefficient: 20 ppm/°C
Weight: 39.008944 mg
Reference Type: Shunt
Number of Channels: 1
Number of Pins: 8
Output Current: 20 mA
Output Voltage: 1.235 V
Categories: PMIC - Voltage Reference
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Output Current: 20 mA
Cathode Current: 10 µA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 693-LT1004CPWRG4-1-2 1071216-LT1004CPWRG4-1-2
Product Name 1.235V TSSOP Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LT1004CPWRG4-1-2
Type Shunt / Zener; Shunt
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
Voltage Reference - LM136AH-5.0/883/MPGD - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
PMIC - Voltage Reference - ADR443BRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3.75 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details