Texas Instruments REF2925 2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2925AIDBZR

Description
2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Description
2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF2925AIDBZR is a precision bandgap voltage reference from Texas Instruments, providing a stable output of 2.5V with a temperature coefficient of 100 ppm/°C. It operates with a low quiescent current of 50 µA and features a low dropout voltage of just 1 mV. The device is housed in a compact SOT-23 package, making it suitable for space-constrained applications. It is designed for a wide operating temperature range of -40°C to 125°C, ensuring reliability in various environments. The REF2925AIDBZR does not require a load capacitor for stability, which simplifies circuit design. This voltage reference is ideal for use in portable, battery-powered equipment, data acquisition systems, medical devices, and hand-held test equipment.

Datasheet Summary
Powered by GS/AI

The REF2925AIDBZR is a precision bandgap voltage reference from Texas Instruments, providing a stable output of 2.5V with a temperature coefficient of 100 ppm/°C. It operates with a low quiescent current of 50 µA and features a low dropout voltage of just 1 mV. The device is housed in a compact SOT-23 package, making it suitable for space-constrained applications. It is designed for a wide operating temperature range of -40°C to 125°C, ensuring reliability in various environments. The REF2925AIDBZR does not require a load capacitor for stability, which simplifies circuit design. This voltage reference is ideal for use in portable, battery-powered equipment, data acquisition systems, medical devices, and hand-held test equipment.

Suppliers

Company
Product
Description
Supplier Links
REF2925 2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF2925AIDBZR - Texas Instruments
Dallas, TX, United States
REF2925 2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF2925AIDBZR
REF2925 2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2925AIDBZR
2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF2925AIDBZR - 083627-REF2925AIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF2925AIDBZR
083627-REF2925AIDBZR
PMIC - PMIC - Voltage Reference - REF2925AIDBZR 083627-REF2925AIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 083627-REF2925AIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 100ppm/°C Voltage - Input: 2.55 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 28μVp-p Noise - 10Hz to 10kHz: 80μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 59μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 083627-REF2925AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 2.55 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 28μVp-p
Noise - 10Hz to 10kHz: 80μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 59μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management

Buy Now Datasheet
Voltage Reference - 296-32211-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32211-2-ND
Voltage Reference 296-32211-2-ND
Series Voltage Reference IC Fixed 2.5V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32211-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32211-6-ND
Voltage Reference 296-32211-6-ND
Series Voltage Reference IC Fixed 2.5V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32211-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32211-1-ND
Voltage Reference 296-32211-1-ND
Series Voltage Reference IC Fixed 2.5V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
2.5V 50uA SOT-23 Precision Voltage Reference IC
693-REF2925AIDBZR
2.5V 50uA SOT-23 Precision Voltage Reference IC 693-REF2925AIDBZR
2.5V Series Voltage Reference, 50uA, SOT-23-3 Product overview: REF2925AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 50uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 50uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2925AIDBZR can be used for catalog matching and distributor lookup.

2.5V Series Voltage Reference, 50uA, SOT-23-3 Product overview: REF2925AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 50uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 50uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2925AIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF2925AIDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF2925AIDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF2925AIDBZR
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site
Voltage Ref, Series, 2.5V, Sot-23-3; Vol; Msl Texas Instruments - 26AJ8871 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.5V, Sot-23-3; Vol; Msl Texas Instruments
26AJ8871
Voltage Ref, Series, 2.5V, Sot-23-3; Vol; Msl Texas Instruments 26AJ8871
VOLTAGE REF, SERIES, 2.5V, SOT-23-3; VOL; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.5V, SOT-23-3; VOL; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - REF2925AIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF2925AIDBZR
PMIC - Voltage Reference REF2925AIDBZR
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF2925AIDBZR 083627-REF2925AIDBZR 296-32211-2-ND 693-REF2925AIDBZR REF2925AIDBZR 26AJ8871 REF2925AIDBZR
Product Name REF2925 2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference PMIC - PMIC - Voltage Reference - REF2925AIDBZR Voltage Reference 2.5V 50uA SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Series, 2.5V, Sot-23-3; Vol; Msl Texas Instruments PMIC - Voltage Reference
Type Bandgap Series Series Series
Package Type Other; SOT-23 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.5 volts 2.5 volts
TC 35 ppm/C 100 ppm/C 100 ppm/C
IQ 0.0420 mA 0.0590 mA 0.0590 mA 0.0590 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM336-5.0 5.0V Reference Diode - LM336BM-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
7 suppliers
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDBZT - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1115QDGSRQ1 - 1141599-ADS1115QDGSRQ1 - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - LM385AYMX-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers