Texas Instruments REF2925 2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2925AIDBZRG4

Description
2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Description
2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF2925 is a 2.5 V precision voltage reference in a 3-pin SOT-23 package, measuring 2.92 mm by 1.30 mm, with a maximum quiescent current of 50 µA and a dropout voltage of 1 mV. It provides 2% accuracy and a maximum temperature drift of 100 ppm/°C, operating over the temperature range of -40°C to 125°C. The device is stable with any capacitive load and requires no external capacitor. Output current capability is up to 25 mA.

Datasheet Summary
Powered by GS/AI

The REF2925 is a 2.5 V precision voltage reference in a 3-pin SOT-23 package, measuring 2.92 mm by 1.30 mm, with a maximum quiescent current of 50 µA and a dropout voltage of 1 mV. It provides 2% accuracy and a maximum temperature drift of 100 ppm/°C, operating over the temperature range of -40°C to 125°C. The device is stable with any capacitive load and requires no external capacitor. Output current capability is up to 25 mA.

Suppliers

Company
Product
Description
Supplier Links
REF2925 2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF2925AIDBZRG4 - Texas Instruments
Dallas, TX, United States
REF2925 2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF2925AIDBZRG4
REF2925 2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF2925AIDBZRG4
2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - REF2925AIDBZRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF2925AIDBZRG4-ND
Voltage Reference REF2925AIDBZRG4-ND
Series Voltage Reference IC Fixed 2.5V V ±2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±2% 25mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF2925AIDBZRG4
SOT-23 Precision Voltage Reference IC 693-REF2925AIDBZRG4
2.5-V, 100-ppm/°C, 50-µA in 3-pin SOT-23 package series (bandgap) voltage reference 3-SOT-23 -40 to 125 Product overview: REF2925AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2925AIDBZRG4 can be used for catalog matching and distributor lookup.

2.5-V, 100-ppm/°C, 50-µA in 3-pin SOT-23 package series (bandgap) voltage reference 3-SOT-23 -40 to 125 Product overview: REF2925AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2925AIDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF2925AIDBZRG4 - 1091761-REF2925AIDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF2925AIDBZRG4
1091761-REF2925AIDBZRG4
PMIC - PMIC - Voltage Reference - REF2925AIDBZRG4 1091761-REF2925AIDBZRG4
Manufacturer: Texas Instruments Win Source Part Number: 1091761-REF2925AIDBZ RG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 100ppm/°C Voltage - Input: 2.55 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 28μVp-p Noise - 10Hz to 10kHz: 80μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 59μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1091761-REF2925AIDBZRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 100ppm/°C
Voltage - Input: 2.55 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 28μVp-p
Noise - 10Hz to 10kHz: 80μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 59μA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Medical, Power Management

Buy Now Datasheet
PMIC - Voltage Reference - REF2925AIDBZRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF2925AIDBZRG4
PMIC - Voltage Reference REF2925AIDBZRG4
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF2925AIDBZRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF2925AIDBZRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF2925AIDBZRG4
IC VREF SERIES 2% SOT23-3

IC VREF SERIES 2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF2925AIDBZRG4
Voltage References REF2925AIDBZRG4
Voltage References 2.5V 100ppm/DegC 50uA SOT23-3 Series

Voltage References 2.5V 100ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF2925AIDBZRG4 REF2925AIDBZRG4-ND 693-REF2925AIDBZRG4 1091761-REF2925AIDBZRG4 REF2925AIDBZRG4 REF2925AIDBZRG4 REF2925AIDBZRG4
Product Name REF2925 2.5V 100ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF2925AIDBZRG4 PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Bandgap Series Series Series
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.5 volts 2.5 volts
TC 35 ppm/C 100 ppm/C 100 ppm/C
IQ 0.0420 mA 0.0590 mA 0.0590 mA 0.0590 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A25 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A25IDCKR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
LM385-2.5 Micropower Voltage Reference - LM385LP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IRHBR - 806272-ADS124S08IRHBR - Win Source Electronics
Specs
Package Type Other; 32-VFQFN Exposed Pad
VIN 2.7 to 3.6 volts
Operating Temperature -50 to 125 C (-58 to 257 F)
View Details
LM385-ADJ Adjustable Micropower Voltage Reference - LM385MX - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers