Texas Instruments LMV431 Low-Voltage (1.24V) Adjustable Precision Shunt Regulators LMV431IM5

Description
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85
Request a Quote
Description
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV431IM5 is a low-voltage (1.24 V) adjustable precision shunt regulator in a 5-pin SOT-23 package measuring 2.92 mm × 1.30 mm, with an operating temperature range of -40 °C to 85 °C, an initial tolerance of 1%, and a minimum operating current of 55 µA.

Datasheet Summary
Powered by GS/AI

The LMV431IM5 is a low-voltage (1.24 V) adjustable precision shunt regulator in a 5-pin SOT-23 package measuring 2.92 mm × 1.30 mm, with an operating temperature range of -40 °C to 85 °C, an initial tolerance of 1%, and a minimum operating current of 55 µA.

Suppliers

Company
Product
Description
Supplier Links
LMV431 Low-Voltage (1.24V) Adjustable Precision Shunt Regulators - LMV431IM5 - Texas Instruments
Dallas, TX, United States
LMV431 Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
LMV431IM5
LMV431 Low-Voltage (1.24V) Adjustable Precision Shunt Regulators LMV431IM5
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85

Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-LMV431IM5CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LMV431IM5CT-ND
Voltage Reference 296-LMV431IM5CT-ND
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1.5% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1.5% 15mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-LMV431IM5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LMV431IM5TR-ND
Voltage Reference 296-LMV431IM5TR-ND
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1.5% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1.5% 15mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-LMV431IM5DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LMV431IM5DKR-ND
Voltage Reference 296-LMV431IM5DKR-ND
IC VREF SHUNT ADJ 1.5% SOT23-5

IC VREF SHUNT ADJ 1.5% SOT23-5

Buy Now Datasheet
 - LMV431IM5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LMV431IM5
SOT-23 Precision Voltage Reference IC 693-LMV431IM5
1.5%, low-voltage (1.24-V) adjustable precision shunt regulator 5-SOT-23 -40 to 85 Product overview: LMV431IM5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431IM5 can be used for catalog matching and distributor lookup.

1.5%, low-voltage (1.24-V) adjustable precision shunt regulator 5-SOT-23 -40 to 85 Product overview: LMV431IM5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431IM5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LMV431IM5 - 094441-LMV431IM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LMV431IM5
094441-LMV431IM5
PMIC - PMIC - Voltage Reference - LMV431IM5 094441-LMV431IM5
Manufacturer: Texas Instruments Win Source Part Number: 094441-LMV431IM5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1.5% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 80μA Family Name: LMV431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 30V Alternative Parts (Cross-Reference): TL1431CL5T; TL1431ACL5T; TL431K-AF5-R; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 094441-LMV431IM5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Family Name: LMV431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 30V
Alternative Parts (Cross-Reference): TL1431CL5T; TL1431ACL5T; TL431K-AF5-R;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LMV431IM5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LMV431IM5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LMV431IM5
IC VREF SHUNT ADJ 1.5% SOT23-5

IC VREF SHUNT ADJ 1.5% SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LMV431IM5
Voltage References LMV431IM5
Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85

Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - Voltage Reference - LMV431IM5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LMV431IM5
PMIC - Voltage Reference LMV431IM5
IC VREF SHUNT ADJ 1.5% SOT23-5

IC VREF SHUNT ADJ 1.5% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LMV431IM5 296-LMV431IM5CT-ND LMV431IM5 693-LMV431IM5 094441-LMV431IM5 LMV431IM5 LMV431IM5 LMV431IM5
Product Name LMV431 Low-Voltage (1.24V) Adjustable Precision Shunt Regulators Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LMV431IM5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; SOT-23,TO-92 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
VREF 1.24 to 30 volts 1.24 volts
TC 39 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM136-2.5-N Voltage Reference Diode - LM136H-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
10 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM3411AN-3.3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
View Details
2 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BD-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
8 suppliers
LM385B-2.5 Micropower Voltage Reference - LM385BDR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers