The LM431 is an adjustable precision zener shunt regulator with a programmable output voltage from 2.5 V to 36 V, designed for applications including voltage monitoring, current sourcing, and zener diode replacement. It is available in a 3-pin SOT-23 package measuring 2.92 mm × 1.30 mm, with an operating temperature range of 0 °C to 70 °C. The device features a temperature coefficient of 50 ppm/°C, low dynamic output impedance, and fast turn-on response.
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85
Shunt Voltage Reference IC Adjustable 2.5V 37VV -0.6%, +0.4% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 37VV -0.6%, +0.4% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 37VV -0.6%, +0.4% 100mA SOT-23-3
Manufacturer: Texas Instruments
Win Source Part Number: 002586-LM431CCM3X/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: -0.6%, +0.4%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 37V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Safety
IC VREF SHUNT -0.6/+0.4% SOT23-3
IC VREF SHUNT -0.6/+0.4% SOT23-3
Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 3-SOT-23 0 to 70
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM431CCM3X/NOPB | LM431CCM3X/NOPBDKR-ND | 002586-LM431CCM3X/NOPB | LM431CCM3X/NOPB | LM431CCM3X/NOPB | LM431CCM3X/NOPB |
| Product Name | LM431 Adjustable Precision Zener Shunt Regulator | Voltage Reference | PMIC - PMIC - Voltage Reference - LM431CCM3X/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; SOIC,SOT-23,TO-92 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 2.5 to 36 volts | 2.5 volts |