Texas Instruments REF1004-2.5 Micropower Voltage Reference REF1004I-2.5/2K5E4

Description
Micropower Voltage Reference 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Micropower Voltage Reference 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF1004-2.5 Micropower Voltage Reference - REF1004I-2.5/2K5E4 - Texas Instruments
Dallas, TX, United States
REF1004-2.5 Micropower Voltage Reference
REF1004I-2.5/2K5E4
REF1004-2.5 Micropower Voltage Reference REF1004I-2.5/2K5E4
Micropower Voltage Reference 8-SOIC -40 to 85

Micropower Voltage Reference 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.5V SOIC Precision Voltage Reference IC
693-REF1004I-2.5/2K5E4
2.5V SOIC Precision Voltage Reference IC 693-REF1004I-2.5/2K5E4
IC VREF SHUNT 2.5V 8-SOIC Product overview: REF1004I-2.5/2K5E4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1004I-2.5/2K5 E4 can be used for catalog matching and distributor lookup.

IC VREF SHUNT 2.5V 8-SOIC Product overview: REF1004I-2.5/2K5E4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF1004I-2.5/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - REF1004I-2.5/2K5E4 - 1242250-REF1004I-2.5/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF1004I-2.5/2K5E4
1242250-REF1004I-2.5/2K5E4
PMIC - PMIC - Voltage Reference - REF1004I-2.5/2K5E4 1242250-REF1004I-2.5/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 1242250-REF1004I-2.5 /2K5E4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1242250-REF1004I-2.5/2K5E4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
IC VREF SHUNT 2.5V 8-SOIC - 815-REF1004I-2.5/2K5E4 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 2.5V 8-SOIC
815-REF1004I-2.5/2K5E4
IC VREF SHUNT 2.5V 8-SOIC 815-REF1004I-2.5/2K5E4
IC VREF SHUNT 2.5V 8-SOIC

IC VREF SHUNT 2.5V 8-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF1004I-2.5/2K5E4 693-REF1004I-2.5/2K5E4 1242250-REF1004I-2.5/2K5E4 815-REF1004I-2.5/2K5E4
Product Name REF1004-2.5 Micropower Voltage Reference 2.5V SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF1004I-2.5/2K5E4 IC VREF SHUNT 2.5V 8-SOIC
VREF Type Fixed Shunt
Package Type Other; SOIC Other; D Other; D
VREF 2.5 volts 2.5 volts
TC 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385Z-2.5 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
3 suppliers
LM185-1.2QML Micropower Voltage Reference Diode - LM185WG-1.2/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
5 suppliers
PMIC - PMIC - Voltage Reference - LM285BXZ-2.5 - 082653-LM285BXZ-2.5 - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 30 ppm/C
View Details
5 suppliers
 - LM236AM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
4 suppliers