Texas Instruments REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3320AIDCKT

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3320AIDCKT - Texas Instruments
Dallas, TX, United States
REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3320AIDCKT
REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3320AIDCKT
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-22640-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22640-1-ND
Voltage Reference 296-22640-1-ND
Series Voltage Reference IC Fixed 2.048V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 2.048V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
Voltage Reference - 296-22640-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22640-2-ND
Voltage Reference 296-22640-2-ND
Series Voltage Reference IC Fixed 2.048V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 2.048V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
Voltage Reference - 296-22640-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22640-6-ND
Voltage Reference 296-22640-6-ND
Series Voltage Reference IC Fixed 2.048V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 2.048V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
Singapore, Singapore
2.048V Precision Voltage Reference IC
693-REF3320AIDCKT
2.048V Precision Voltage Reference IC 693-REF3320AIDCKT
2.048V Voltage Reference, 30ppm/°C, 3.9µA, SC-70 Product overview: REF3320AIDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3320AIDCKT can be used for catalog matching and distributor lookup.

2.048V Voltage Reference, 30ppm/°C, 3.9µA, SC-70 Product overview: REF3320AIDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3320AIDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3320AIDCKT - 1091807-REF3320AIDCKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3320AIDCKT
1091807-REF3320AIDCKT
PMIC - PMIC - Voltage Reference - REF3320AIDCKT 1091807-REF3320AIDCKT
Manufacturer: Texas Instruments Win Source Part Number: 1091807-REF3320AIDCK T Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 2.248 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 55μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-3 Nominal Output Voltage (Min/Fixed): 2.048V Operating Supply Current: 8.5μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091807-REF3320AIDCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 2.248 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 55μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-3
Nominal Output Voltage (Min/Fixed): 2.048V
Operating Supply Current: 8.5μA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Volt Ref, Series, 2.048V, 0.15%, Sc70-3; Voltage Reference Type Texas Instruments - 29AH7268 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Series, 2.048V, 0.15%, Sc70-3; Voltage Reference Type Texas Instruments
29AH7268
Volt Ref, Series, 2.048V, 0.15%, Sc70-3; Voltage Reference Type Texas Instruments 29AH7268
VOLT REF, SERIES, 2.048V, 0.15%, SC70-3; Voltage Reference Type:Series - Fixed; Product Range:REF3320 Series; Reference Voltage:2.048V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SC-70; RoHS Compliant: Yes

VOLT REF, SERIES, 2.048V, 0.15%, SC70-3; Voltage Reference Type:Series - Fixed; Product Range:REF3320 Series; Reference Voltage:2.048V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SC-70; RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Series, 2.048V, Sc-70-3; Voltage Reference Type Texas Instruments - 86W6087 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.048V, Sc-70-3; Voltage Reference Type Texas Instruments
86W6087
Voltage Ref, Series, 2.048V, Sc-70-3; Voltage Reference Type Texas Instruments 86W6087
VOLTAGE REF, SERIES, 2.048V, SC-70-3; Voltage Reference Type:Series - Fixed; Product Range:REF3320 Series; Reference Voltage:2.048V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SC-70 RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.048V, SC-70-3; Voltage Reference Type:Series - Fixed; Product Range:REF3320 Series; Reference Voltage:2.048V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SC-70 RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - REF3320AIDCKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3320AIDCKT
PMIC - Voltage Reference REF3320AIDCKT
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3320AIDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3320AIDCKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3320AIDCKT
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3320AIDCKT
Voltage References REF3320AIDCKT
Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3320AIDCKT 296-22640-1-ND 693-REF3320AIDCKT 1091807-REF3320AIDCKT 29AH7268 REF3320AIDCKT REF3320AIDCKT REF3320AIDCKT
Product Name REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference Voltage Reference 2.048V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3320AIDCKT Volt Ref, Series, 2.048V, 0.15%, Sc70-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Package Type Other; SC70,SOT-23 SC-70; Other; SC-70, SOT-323 Other; SC Other; SC-70-3 Other; SC-70 Other; SC-70, SOT-323
VREF 2.05 volts 2.05 volts 2.05 volts
TC 9 ppm/C 30 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2-N Micropower Voltage Reference Diode - LM285Z-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers
 - LM3411AM5-3.3 - Rochester Electronics
Specs
Package Type Other; TSOP5/6
Life Cycle Stage Obsolete
View Details
6 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285H-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers