Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References 6-SOT-23 -55 to 125
4.096V Series Voltage Reference, 4ppm/°C, 100µA, SOT-23-6 Product overview: REF3240AMDBVREP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3240AMDBVREP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1091797-REF3240AMDBV
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 40ppm/°C
Voltage - Input: 4.146 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 53μVp-p
Noise - 10Hz to 10kHz: 78μVrms
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SOT-23-6
Nominal Output Voltage (Min/Fixed): 4.096V
Operating Supply Current: 120μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Series Voltage Reference IC Fixed 4.096V V ±0.2% 10mA SOT-23-6
IC VREF SERIES 0.2% SOT23-6
IC VREF SERIES 0.2% SOT23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF3240AMDBVREP | 693-REF3240AMDBVREP | 1091797-REF3240AMDBVREP | 296-21591-2-ND | REF3240AMDBVREP | REF3240AMDBVREP |
| Product Name | REF3240-EP Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References | 4.096V SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF3240AMDBVREP | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOT-23 | Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | Other; SOT-23-6 | |
| VREF | 4.1 volts | 4.1 volts | ||||
| TC | 10.5 ppm/C | 40 ppm/C | 40 ppm/C | |||
| IQ | 0.1000 mA | 0.1200 mA | 0.1200 mA | 0.1200 mA | ||
| Accuracy | 0.2000 % | 0.2000 % |