Texas Instruments High-Performance Analog Voltage Reference REF3440IDBVR

Description
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA SOT-23-6
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 296-51526-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-51526-1-ND
Voltage Reference 296-51526-1-ND
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA SOT-23-6

Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-51526-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-51526-2-ND
Voltage Reference 296-51526-2-ND
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA SOT-23-6

Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA SOT-23-6

Buy Now Datasheet
Voltage Reference - 296-51526-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-51526-6-ND
Voltage Reference 296-51526-6-ND
Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA SOT-23-6

Series Voltage Reference IC Fixed 4.096V V ±0.05% 10mA SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3440IDBVR - 931937-REF3440IDBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3440IDBVR
931937-REF3440IDBVR
PMIC - PMIC - Voltage Reference - REF3440IDBVR 931937-REF3440IDBVR
Manufacturer: Texas Instruments Win Source Part Number: 931937-REF3440IDBVR Series: REF34xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 4.096V V ±0.05% SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: REF3440 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51526-1, 296-51526-2, REF3440IDBVR-ND, 296-51526-6

Manufacturer: Texas Instruments
Win Source Part Number: 931937-REF3440IDBVR
Series: REF34xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 4.096V V ±0.05% SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: REF3440
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51526-1, 296-51526-2, REF3440IDBVR-ND, 296-51526-6

Buy Now Datasheet
Singapore, Singapore
Low-Power 4.1V SOT-23 Precision Voltage Reference IC
693-REF3440IDBVR
Low-Power 4.1V SOT-23 Precision Voltage Reference IC 693-REF3440IDBVR
4.1V Voltage Reference IC, Low Drift, Low Power, 6-Pin SOT-23 Product overview: REF3440IDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 4.1V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, 4.1V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3440IDBVR can be used for catalog matching and distributor lookup.

4.1V Voltage Reference IC, Low Drift, Low Power, 6-Pin SOT-23 Product overview: REF3440IDBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 4.1V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, 4.1V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3440IDBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3440IDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3440IDBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3440IDBVR
IC VREF SERIES 0.05% SOT23-6

IC VREF SERIES 0.05% SOT23-6

Supplier's Site
PMIC - Voltage Reference - REF3440IDBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3440IDBVR
PMIC - Voltage Reference REF3440IDBVR
IC VREF SERIES 0.05% SOT23-6

IC VREF SERIES 0.05% SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3440IDBVR
Voltage References REF3440IDBVR
Voltage References 4.1-V low-drift low-power small-footprint series voltage reference 6-SOT-23 -40 to 125

Voltage References 4.1-V low-drift low-power small-footprint series voltage reference 6-SOT-23 -40 to 125

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 296-51526-1-ND 931937-REF3440IDBVR 693-REF3440IDBVR REF3440IDBVR REF3440IDBVR REF3440IDBVR
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - REF3440IDBVR Low-Power 4.1V SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Series Series
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6 Other; SOT-23-6
TC 6 ppm/C
IQ 0.0950 mA 0.0950 mA
Accuracy 0.0500 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
 - LM169H - Rochester Electronics
Specs
Package Type Other; TO-99-8
Life Cycle Stage Rochester Active
View Details
2 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details