Texas Instruments REF3333 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3333AIDBZRG4

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3333 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3333AIDBZRG4 - Texas Instruments
Dallas, TX, United States
REF3333 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3333AIDBZRG4
REF3333 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3333AIDBZRG4
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V SOT23 Precision Voltage Reference IC
693-REF3333AIDBZRG4
3.3V SOT23 Precision Voltage Reference IC 693-REF3333AIDBZRG4
IC VREF SERIES 3.3V SOT23-3 Product overview: REF3333AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3333AIDBZRG4 can be used for catalog matching and distributor lookup.

IC VREF SERIES 3.3V SOT23-3 Product overview: REF3333AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3333AIDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3333AIDBZRG4 - 1091817-REF3333AIDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3333AIDBZRG4
1091817-REF3333AIDBZRG4
PMIC - PMIC - Voltage Reference - REF3333AIDBZRG4 1091817-REF3333AIDBZRG4
Manufacturer: Texas Instruments Win Source Part Number: 1091817-REF3333AIDBZ RG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 3.5 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 92μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 8.5μA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091817-REF3333AIDBZRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 3.5 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 92μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 8.5μA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3333AIDBZRG4 693-REF3333AIDBZRG4 1091817-REF3333AIDBZRG4
Product Name REF3333 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3.3V SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3333AIDBZRG4
Package Type Other; SC70,SOT-23 Other; SOT-23-3 SOT23; Other; SOT-23-3
VREF 3.3 volts
TC 9 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA
Accuracy 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Voltage Reference IC - 693-LM236Z-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
4 suppliers
LM236-2.5 2.5-V Integrated Reference Circuit - LM236DE4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
8 suppliers
LM385-2.5 Micropower Voltage Reference - LM385DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
10 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285H-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers