Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-5
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-5
Series Voltage Reference IC Fixed 3V V ±0.05% 10mA SOT-23-5
Automotive 12-ppm/°C low-noise low-power precision voltage reference 5-SOT-23 -40 to 125 Product overview: REF4132B30DBVRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, Low-Power, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF4132B30DBVRQ1
IC VREF SERIES 0.05% SOT23-5
IC VREF SERIES 0.05% SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-REF4132B30DBVRQ1CT-ND | 693-REF4132B30DBVRQ1 | REF4132B30DBVRQ1 | REF4132B30DBVRQ1 |
| Product Name | Voltage Reference | Automotive Low-Power SOT-23 Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| TC | 30 ppm/C | |||
| IQ | 0.1000 mA | 0.1000 mA | ||
| Accuracy | 0.0500 % |