Texas Instruments REF02 +5V Precision Voltage Reference REF02AU/2K5E4

Description
+5V Precision Voltage Reference 8-SOIC -40 to 85
Request a Quote
Description
+5V Precision Voltage Reference 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF02AU is a precision +5V voltage reference with a maximum output voltage drift of 15 ppm/°C over the industrial temperature range of -40°C to +85°C. It is available in an SO-8 package and operates from a single supply of 8V to 40V with a maximum supply current of 1.4 mA. The device provides low noise of 10 µV peak-to-peak (0.1 Hz to 10 Hz), excellent line regulation of 0.01%/V, and load regulation of 0.008%/mA. Output voltage is trimmed to 5V ± 15 mV at 25°C, and the part includes short-circuit protection.

Datasheet Summary
Powered by GS/AI

The REF02AU is a precision +5V voltage reference with a maximum output voltage drift of 15 ppm/°C over the industrial temperature range of -40°C to +85°C. It is available in an SO-8 package and operates from a single supply of 8V to 40V with a maximum supply current of 1.4 mA. The device provides low noise of 10 µV peak-to-peak (0.1 Hz to 10 Hz), excellent line regulation of 0.01%/V, and load regulation of 0.008%/mA. Output voltage is trimmed to 5V ± 15 mV at 25°C, and the part includes short-circuit protection.

Suppliers

Company
Product
Description
Supplier Links
REF02 +5V Precision Voltage Reference - REF02AU/2K5E4 - Texas Instruments
Dallas, TX, United States
REF02 +5V Precision Voltage Reference
REF02AU/2K5E4
REF02 +5V Precision Voltage Reference REF02AU/2K5E4
+5V Precision Voltage Reference 8-SOIC -40 to 85

+5V Precision Voltage Reference 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-REF02AU/2K5E4
SOIC Precision Voltage Reference IC 693-REF02AU/2K5E4
Wide supply range, 5-V output precision voltage reference 8-SOIC -40 to 85 Product overview: REF02AU/2K5E4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02AU/2K5E4 can be used for catalog matching and distributor lookup.

Wide supply range, 5-V output precision voltage reference 8-SOIC -40 to 85 Product overview: REF02AU/2K5E4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF02AU/2K5E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF02AU/2K5E4 - 083540-REF02AU/2K5E4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF02AU/2K5E4
083540-REF02AU/2K5E4
PMIC - PMIC - Voltage Reference - REF02AU/2K5E4 083540-REF02AU/2K5E4
Manufacturer: Texas Instruments Win Source Part Number: 083540-REF02AU/2K5E4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.3% Temperature Coefficient: 15ppm/°C Voltage - Input: 8 V to 40 V Output Type: Fixed Reference Type: Series Output Current: 21mA Noise - 0.1Hz to 10Hz: 4μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.4mA Alternative Parts (Cross-Reference): MAX6220ASA-4.1+T; REF02AU; REF02AU/2K5E4; REF02AU/2K5; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083540-REF02AU/2K5E4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.3%
Temperature Coefficient: 15ppm/°C
Voltage - Input: 8 V to 40 V
Output Type: Fixed
Reference Type: Series
Output Current: 21mA
Noise - 0.1Hz to 10Hz: 4μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.4mA
Alternative Parts (Cross-Reference): MAX6220ASA-4.1+T; REF02AU; REF02AU/2K5E4; REF02AU/2K5;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF02AU/2K5E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF02AU/2K5E4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF02AU/2K5E4
WIDE SUPPLY RANGE, 5-V OUTPUT PR

WIDE SUPPLY RANGE, 5-V OUTPUT PR

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF02AU/2K5E4 693-REF02AU/2K5E4 083540-REF02AU/2K5E4 REF02AU/2K5E4
Product Name REF02 +5V Precision Voltage Reference SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF02AU/2K5E4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; PDIP,SOIC Other; D Other; 8-SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 5 volts 5 volts
TC 4 ppm/C 15 ppm/C
IQ 1 mA 1.4 mA
Accuracy 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

1.235V 20mA SOIC Precision Voltage Reference IC - 693-LM385BYM-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC N
Operating Temperature 0 C (32 F)
View Details
3 suppliers
LM336-2.5-N Voltage Reference Diode - LM336M-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/LFT3 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers