Low-Drift, Low-Power, Dual-Output VREF and VREF/2 Voltage Reference 5-SOT -40 to 125
Series Voltage Reference IC Fixed 1.65V, 3.3V V ±0.05% 20mA SOT-23-THIN
Series Voltage Reference IC Fixed 1.65V, 3.3V V ±0.05% 20mA SOT-23-THIN
Series Voltage Reference IC Fixed 1.65V, 3.3V V ±0.05% 20mA SOT-23-THIN
3.3V Dual Output Voltage Reference IC, Low Drift, 5-Pin SOT-23 Product overview: REF2033AIDDCT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Dual, 3.3V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2033AIDDCT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1091755-REF2033AIDDC
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 8ppm/°C
Voltage - Input: 3.32 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 12ppmp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.65V, 3.3V
Operating Supply Current: 460μA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC VREF SERIES 0.05% SOT23-5
Voltage References Low-Drift, Lw-Pwr Dual Output Volt Ref
IC VREF SERIES 0.05% SOT23-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF2033AIDDCT | 296-40487-2-ND | 693-REF2033AIDDCT | 1091755-REF2033AIDDCT | REF2033AIDDCT | REF2033AIDDCT | REF2033AIDDCT |
| Product Name | REF2033 Low-Drift, Low-Power, Dual-Output VREF and VREF/2 Voltage Reference | Voltage Reference | Dual 3.3V SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF2033AIDDCT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Package Type | Other; SOT | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 | Other; SOT-23-5 Thin, TSOT-23-5 | |||
| VREF | 1.65 to 3.3 volts | ||||||
| TC | 3 ppm/C | 8 ppm/C | 8 ppm/C | ||||
| IQ | 0.3600 mA | 0.4600 mA | 0.4600 mA | 0.4600 mA | |||
| Accuracy | 0.0500 % | 0.0500 % |