Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 10mA 8-TSSOP
IC VREF SHUNT 0.4% 8TSSOP
IC VREF SHUNT 0.4% 8TSSOP
IC VREF SHUNT 0.4% 8TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LT1009IPWE4-ND | LT1009IPWE4 | 815-LT1009IPWE4 | LT1009IPWE4 |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | IC VREF SHUNT 0.4% 8TSSOP | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener |
| Package Type | Other; "8-TSSOP (0.173"", 4.40mm Width)" | Other; 8-TSSOP (0.173\", 4.40mm Width) | Other; 8-TSSOP (0.173, 4.40mm Width) | SSOP |
| TC | 35 ppm/C | 35 ppm/C | ||
| Accuracy | 0.4000 % |