Texas Instruments REF3025 2.5V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3025AIDBZR

Description
2.5V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.5V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3025 2.5V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference - REF3025AIDBZR - Texas Instruments
Dallas, TX, United States
REF3025 2.5V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference
REF3025AIDBZR
REF3025 2.5V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference REF3025AIDBZR
2.5V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

2.5V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3025AIDBZR - 027303-REF3025AIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3025AIDBZR
027303-REF3025AIDBZR
PMIC - PMIC - Voltage Reference - REF3025AIDBZR 027303-REF3025AIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 027303-REF3025AIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 75ppm/°C Voltage - Input: 2.55 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 25mA Noise - 0.1Hz to 10Hz: 28μVp-p Noise - 10Hz to 10kHz: 80μVrms Family Name: REF3025 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 50μA Alternative Parts (Cross-Reference): MAX6010BEUR+; MAX6010AEUR+; ISL21010CFH330Z-T7A; ISL21010CFH330Z-TK; MAX6010AEUR+T; Introduction Date: February 18, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Portable Devices, Test & Measurement, Medical, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 027303-REF3025AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 75ppm/°C
Voltage - Input: 2.55 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 25mA
Noise - 0.1Hz to 10Hz: 28μVp-p
Noise - 10Hz to 10kHz: 80μVrms
Family Name: REF3025
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 50μA
Alternative Parts (Cross-Reference): MAX6010BEUR+; MAX6010AEUR+; ISL21010CFH330Z-T7A; ISL21010CFH330Z-TK; MAX6010AEUR+T;
Introduction Date: February 18, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Portable Devices, Test & Measurement, Medical, Power Management

Buy Now Datasheet
Singapore, Singapore
2.5V SOT-23 Precision Voltage Reference IC
693-REF3025AIDBZR
2.5V SOT-23 Precision Voltage Reference IC 693-REF3025AIDBZR
2.5V Series Voltage Reference, 50ppm/°C, 50µA, SOT-23 Product overview: REF3025AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3025AIDBZR can be used for catalog matching and distributor lookup.

2.5V Series Voltage Reference, 50ppm/°C, 50µA, SOT-23 Product overview: REF3025AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3025AIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-26322-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-26322-2-ND
Voltage Reference 296-26322-2-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-26322-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-26322-6-ND
Voltage Reference 296-26322-6-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-26322-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-26322-1-ND
Voltage Reference 296-26322-1-ND
Series Voltage Reference IC Fixed 2.5V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 2.5V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Ref, Series, 2.5V, Sot-23; Voltage Reference Type Texas Instruments - 29AH1252 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.5V, Sot-23; Voltage Reference Type Texas Instruments
29AH1252
Voltage Ref, Series, 2.5V, Sot-23; Voltage Reference Type Texas Instruments 29AH1252
VOLTAGE REF, SERIES, 2.5V, SOT-23; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.2%; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.5V, SOT-23; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.2%; Temperature Coefficient:± 35ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3025AIDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3025AIDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3025AIDBZR
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3025AIDBZR
Voltage References REF3025AIDBZR
Voltage References 2.5V 50ppm/DegC 50uA SOT23-3 Series

Voltage References 2.5V 50ppm/DegC 50uA SOT23-3 Series

Buy Now Datasheet
PMIC - Voltage Reference - REF3025AIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3025AIDBZR
PMIC - Voltage Reference REF3025AIDBZR
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3025AIDBZR 027303-REF3025AIDBZR 693-REF3025AIDBZR 296-26322-2-ND 29AH1252 REF3025AIDBZR REF3025AIDBZR REF3025AIDBZR
Product Name REF3025 2.5V 50ppm/Degrees C, 50uA in SOT23-3 Series (Bandgap) Voltage Reference PMIC - PMIC - Voltage Reference - REF3025AIDBZR 2.5V SOT-23 Precision Voltage Reference IC Voltage Reference Voltage Ref, Series, 2.5V, Sot-23; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Bandgap Series Series Series
Package Type Other; SOT-23 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.5 volts 2.5 volts 2.5 volts
TC 37 ppm/C 75 ppm/C 75 ppm/C
IQ 0.0420 mA 0.0500 mA 0.0500 mA 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2-N Micropower Voltage Reference Diode - LM285H-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
 - LM3411AM5-3.3 - Rochester Electronics
Specs
Package Type Other; TSOP5/6
Life Cycle Stage Obsolete
View Details
6 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385BZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
LM385B-1.2 Micropower Voltage Reference - LM385BLPR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers