Texas Instruments LT1009 2.5-V Integrated Reference Circuit LT1009ILPE3

Description
2.5-V Integrated Reference Circuit 3-TO-92 -40 to 85
Request a Quote
Description
2.5-V Integrated Reference Circuit 3-TO-92 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LT1009 is a 2.5-V shunt reference circuit with a maximum initial tolerance of ±10 mV in the LP package, a dynamic impedance of 0.6 Ω maximum, and an operating current range that requires no adjustment for minimum temperature coefficient. It features an ADJ terminal for ±5% voltage adjustment and is pin-compatible with the LM136-2.5. The LT1009ILP variant, which includes the LT1009ILPE3 part, is characterized for operation from -40°C to 85°C and is housed in a TO-92 (LP) 3-pin package. It is RoHS compliant and has a lead finish of Sn.

Datasheet Summary
Powered by GS/AI

The LT1009 is a 2.5-V shunt reference circuit with a maximum initial tolerance of ±10 mV in the LP package, a dynamic impedance of 0.6 Ω maximum, and an operating current range that requires no adjustment for minimum temperature coefficient. It features an ADJ terminal for ±5% voltage adjustment and is pin-compatible with the LM136-2.5. The LT1009ILP variant, which includes the LT1009ILPE3 part, is characterized for operation from -40°C to 85°C and is housed in a TO-92 (LP) 3-pin package. It is RoHS compliant and has a lead finish of Sn.

Suppliers

Company
Product
Description
Supplier Links
LT1009 2.5-V Integrated Reference Circuit - LT1009ILPE3 - Texas Instruments
Dallas, TX, United States
LT1009 2.5-V Integrated Reference Circuit
LT1009ILPE3
LT1009 2.5-V Integrated Reference Circuit LT1009ILPE3
2.5-V Integrated Reference Circuit 3-TO-92 -40 to 85

2.5-V Integrated Reference Circuit 3-TO-92 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LT1009ILPE3
Precision Voltage Reference IC 693-LT1009ILPE3
2.5-V Integrated Reference Circuit 3-TO-92 -40 to 85 Product overview: LT1009ILPE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009ILPE3 can be used for catalog matching and distributor lookup.

2.5-V Integrated Reference Circuit 3-TO-92 -40 to 85 Product overview: LT1009ILPE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009ILPE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LT1009ILPE3 - 1057580-LT1009ILPE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1009ILPE3
1057580-LT1009ILPE3
PMIC - PMIC - Voltage Reference - LT1009ILPE3 1057580-LT1009ILPE3
Manufacturer: Texas Instruments Win Source Part Number: 1057580-LT1009ILPE3 Packaging: Bulk Mounting: Through Hole Tolerance: ±0.2% Temperature Coefficient: 35ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Family Name: LT1009 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Alternative Parts (Cross-Reference): LT1004CZ-2.5; LT1004CZ-2.5#PBF; LT1034CS8-2.5#TR; LT1034IS8-2.5#TR; Introduction Date: December 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1057580-LT1009ILPE3
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±0.2%
Temperature Coefficient: 35ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Family Name: LT1009
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Alternative Parts (Cross-Reference): LT1004CZ-2.5; LT1004CZ-2.5#PBF; LT1034CS8-2.5#TR; LT1034IS8-2.5#TR;
Introduction Date: December 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - LT1009ILPE3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LT1009ILPE3-ND
Voltage Reference LT1009ILPE3-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 10mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 10mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LT1009ILPE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LT1009ILPE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LT1009ILPE3
IC VREF SHUNT 0.2% TO92-3

IC VREF SHUNT 0.2% TO92-3

Supplier's Site
PMIC - Voltage Reference - LT1009ILPE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LT1009ILPE3
PMIC - Voltage Reference LT1009ILPE3
IC VREF SHUNT 0.2% TO92-3

IC VREF SHUNT 0.2% TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LT1009ILPE3 693-LT1009ILPE3 1057580-LT1009ILPE3 LT1009ILPE3-ND LT1009ILPE3 LT1009ILPE3
Product Name LT1009 2.5-V Integrated Reference Circuit Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LT1009ILPE3 Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SOIC,TO-92,TSSOP Other; TO-92-3 TO-92; Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 2.5 volts 2.5 volts
TC 15 ppm/C 35 ppm/C 35 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5 Micropower Voltage Reference - LM385LPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
LM385B-1.2 Micropower Voltage Reference - LM385BPW-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - 5962-8759401VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details