Texas Instruments High-Performance Analog Voltage Reference LMV431IM5X

Description
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1.5% 15mA SOT-23-5
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1.5% 15mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LMV431IM5XTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LMV431IM5XTR-ND
Voltage Reference LMV431IM5XTR-ND
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1.5% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1.5% 15mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LMV431IM5X - 094401-LMV431IM5X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LMV431IM5X
094401-LMV431IM5X
PMIC - PMIC - Voltage Reference - LMV431IM5X 094401-LMV431IM5X
Manufacturer: Texas Instruments Win Source Part Number: 094401-LMV431IM5X Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1.5% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 80μA Family Name: LMV431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 30V Alternative Parts (Cross-Reference): TL431-AF5-R; TL1431ACL5T; TL1431CL5T; TL431CL5T; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 094401-LMV431IM5X
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Family Name: LMV431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 30V
Alternative Parts (Cross-Reference): TL431-AF5-R; TL1431ACL5T; TL1431CL5T; TL431CL5T;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.24V SOT-23 Precision Voltage Reference IC
693-LMV431IM5X
1.24V SOT-23 Precision Voltage Reference IC 693-LMV431IM5X
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.24V, PDSO5, SOT-23, 5 PIN Product overview: LMV431IM5X from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431IM5X can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.24V, PDSO5, SOT-23, 5 PIN Product overview: LMV431IM5X from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431IM5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LMV431IM5X - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LMV431IM5X
PMIC - Voltage Reference LMV431IM5X
IC VREF SHUNT ADJ 1.5% SOT23-5

IC VREF SHUNT ADJ 1.5% SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Reference - LMV431IM5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Reference
LMV431IM5X
Integrated Circuits (ICs) - PMIC - Voltage Reference LMV431IM5X
IC VREF SHUNT ADJ 1.5% SOT23-5

IC VREF SHUNT ADJ 1.5% SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LMV431IM5XTR-ND 094401-LMV431IM5X 693-LMV431IM5X LMV431IM5X LMV431IM5X
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - LMV431IM5X 1.24V SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener
Package Type Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SOT-23-5
Accuracy 1.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - ADR435AR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
LM285-1.2-N Micropower Voltage Reference Diode - LM285H-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details