2.5-V Integrated Reference Circuit 3-TO-92 -40 to 85
2.5-V integrated reference circuit 3-TO-92 -40 to 85 Product overview: LT1009ILPR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009ILPR can be used for catalog matching and distributor lookup.
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 10mA TO-92-3
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 10mA TO-92-3
IC VREF SHUNT 0.2% TO92-3
Voltage References 2.5V Micro Pwr
IC VREF SHUNT 0.2% TO92-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LT1009ILPR | 693-LT1009ILPR | LT1009ILPR | 296-14614-1-ND | LT1009ILPR | LT1009ILPR | LT1009ILPR |
| Product Name | LT1009 2.5-V Integrated Reference Circuit | Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| VREF Type | Fixed | Fixed; Programmable | Fixed | ||||
| Package Type | Other; SOIC,TO-92,TSSOP | Other; TO-92-3 | TO-92; Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| VREF | 2.5 volts | 2.5 volts | |||||
| TC | 15 ppm/C | 35 ppm/C |