Texas Instruments LM431 Adjustable Precision Zener Shunt Regulator LM431BIM3X/NOPB

Description
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote
Description
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM431BIM3X/NOPB is an adjustable precision zener shunt regulator in a 3-pin SOT-23 package measuring 2.92mm × 1.30mm, with an operating temperature range of -40°C to 85°C. It offers a programmable output voltage from 2.5 V to 36 V, a temperature coefficient of 50 ppm/°C, and low dynamic output impedance. The device is designed for applications such as voltage monitoring, current sourcing, and Zener diode replacement.

Datasheet Summary
Powered by GS/AI

The LM431BIM3X/NOPB is an adjustable precision zener shunt regulator in a 3-pin SOT-23 package measuring 2.92mm × 1.30mm, with an operating temperature range of -40°C to 85°C. It offers a programmable output voltage from 2.5 V to 36 V, a temperature coefficient of 50 ppm/°C, and low dynamic output impedance. The device is designed for applications such as voltage monitoring, current sourcing, and Zener diode replacement.

Suppliers

Company
Product
Description
Supplier Links
LM431 Adjustable Precision Zener Shunt Regulator - LM431BIM3X/NOPB - Texas Instruments
Dallas, TX, United States
LM431 Adjustable Precision Zener Shunt Regulator
LM431BIM3X/NOPB
LM431 Adjustable Precision Zener Shunt Regulator LM431BIM3X/NOPB
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85

Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM431BIM3X/NOPB - 002584-LM431BIM3X/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM431BIM3X/NOPB
002584-LM431BIM3X/NOPB
PMIC - PMIC - Voltage Reference - LM431BIM3X/NOPB 002584-LM431BIM3X/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 002584-LM431BIM3X/NO PB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 50ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Family Name: LM431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 37V Alternative Parts (Cross-Reference): AN431BN-ATRG1; AN431BN-ATRE1; AP431AWL-7; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 002584-LM431BIM3X/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Family Name: LM431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): AN431BN-ATRG1; AN431BN-ATRE1; AP431AWL-7;
Introduction Date: December 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - LM431BIM3X/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431BIM3X/NOPBTR-ND
Voltage Reference LM431BIM3X/NOPBTR-ND
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM431BIM3X/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431BIM3X/NOPBDKR-ND
Voltage Reference LM431BIM3X/NOPBDKR-ND
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM431BIM3X/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM431BIM3X/NOPBCT-ND
Voltage Reference LM431BIM3X/NOPBCT-ND
Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 37VV ±1% 100mA SOT-23-3

Buy Now Datasheet
Power Supply Chip >> Voltage References - LM431BIM3X/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
LM431BIM3X/NOPB
Power Supply Chip >> Voltage References LM431BIM3X/NOPB
2.495V~37V ±1% 100mA Adjustable SOT-23 Voltage References ROHS

2.495V~37V ±1% 100mA Adjustable SOT-23 Voltage References ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM431BIM3X/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM431BIM3X/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM431BIM3X/NOPB
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM431BIM3X/NOPB
Voltage References LM431BIM3X/NOPB
Voltage References ADJ PREC ZENER SHUNT REG

Voltage References ADJ PREC ZENER SHUNT REG

Buy Now Datasheet
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH3469 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH3469
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH3469
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:LM431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:LM431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:0.5%; Temperature Coefficient:± 50ppm/°C; Voltage Reference Case RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - LM431BIM3X/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM431BIM3X/NOPB
PMIC - Voltage Reference LM431BIM3X/NOPB
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM431BIM3X/NOPB 002584-LM431BIM3X/NOPB LM431BIM3X/NOPBTR-ND LM431BIM3X/NOPB LM431BIM3X/NOPB LM431BIM3X/NOPB 28AH3469 LM431BIM3X/NOPB
Product Name LM431 Adjustable Precision Zener Shunt Regulator PMIC - PMIC - Voltage Reference - LM431BIM3X/NOPB Voltage Reference Power Supply Chip >> Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; SOIC,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.5 to 36 volts 2.5 to 37 volts 2.5 volts 2.5 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - LM285BYH-2.5 - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type Other; TO-46-2 Metal Can
Life Cycle Stage Active
View Details
2 suppliers
LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM385-2.5 Micropower Voltage Reference - LM385LP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers