Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References 6-SOT-23 -55 to 125 Product overview: REF3233AMDBVREP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ua, Sot23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 100 Ua, Sot23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3233AMDBVREP can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 1242320-REF3233AMDBV
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: SOT-23-6
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 40ppm/°C
Voltage - Input: 3.35 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 43μVp-p
Noise - 10Hz to 10kHz: 63μVrms
Family Name: REF3233
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 120μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX6071AAUT33+; ADR3433ARJZ-R7; ADR3433ARJZ-R2;
Introduction Date: December 16, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC VREF SERIES 0.2% SOT23-6
IC VREF SERIES 0.2% SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-REF3233AMDBVREP | 296-22200-2-ND | 1242320-REF3233AMDBVREP | REF3233AMDBVREP | REF3233AMDBVREP |
| Product Name | 100 Ua Sot23 Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - REF3233AMDBVREP | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series | Series | ||
| VREF Type | Fixed; Programmable | Fixed | |||
| Package Type | Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | Other; SOT-23-6 | |
| VIN | 7.5 volts | 3.35 to 5.5 volts | |||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |