Texas Instruments REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3325AIDCKT

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3325AIDCKT - Texas Instruments
Dallas, TX, United States
REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3325AIDCKT
REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3325AIDCKT
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3325AIDCKT - 143648-REF3325AIDCKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3325AIDCKT
143648-REF3325AIDCKT
PMIC - PMIC - Voltage Reference - REF3325AIDCKT 143648-REF3325AIDCKT
Manufacturer: Texas Instruments Win Source Part Number: 143648-REF3325AIDCKT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 2.7 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 70μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-3 Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 8.5μA Alternative Parts (Cross-Reference): MAX6034AEXR30+T; REF3325AIDCKR; REF3325AIDCKT; REF3333AIDCKRG4; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 143648-REF3325AIDCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 2.7 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 70μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-3
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 8.5μA
Alternative Parts (Cross-Reference): MAX6034AEXR30+T; REF3325AIDCKR; REF3325AIDCKT; REF3333AIDCKRG4;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management

Buy Now Datasheet
Voltage Reference - 296-22642-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22642-2-ND
Voltage Reference 296-22642-2-ND
Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
Voltage Reference - 296-22642-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22642-6-ND
Voltage Reference 296-22642-6-ND
Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
Voltage Reference - 296-22642-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22642-1-ND
Voltage Reference 296-22642-1-ND
Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 2.5V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
Singapore, Singapore
2.5V 3.9uA Precision Voltage Reference IC
693-REF3325AIDCKT
2.5V 3.9uA Precision Voltage Reference IC 693-REF3325AIDCKT
2.5V Voltage Reference IC, 3.9uA Quiescent, 0.15% Tol, SC Package Product overview: REF3325AIDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.9uA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 3.9uA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3325AIDCKT can be used for catalog matching and distributor lookup.

2.5V Voltage Reference IC, 3.9uA Quiescent, 0.15% Tol, SC Package Product overview: REF3325AIDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.9uA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 3.9uA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3325AIDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3325AIDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3325AIDCKT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3325AIDCKT
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3325AIDCKT
Voltage References REF3325AIDCKT
Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Buy Now Datasheet
Voltage Ref, Series, 2.5V, Sc-70-3; Voltage Reference Type Texas Instruments - 28AH4813 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 2.5V, Sc-70-3; Voltage Reference Type Texas Instruments
28AH4813
Voltage Ref, Series, 2.5V, Sc-70-3; Voltage Reference Type Texas Instruments 28AH4813
VOLTAGE REF, SERIES, 2.5V, SC-70-3; Voltage Reference Type:Series - Fixed; Product Range:REF3325 Series; Reference Voltage:2.5V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SC-70; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 2.5V, SC-70-3; Voltage Reference Type:Series - Fixed; Product Range:REF3325 Series; Reference Voltage:2.5V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SC-70; No. of RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - REF3325AIDCKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3325AIDCKT
PMIC - Voltage Reference REF3325AIDCKT
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3325AIDCKT 143648-REF3325AIDCKT 296-22642-2-ND 693-REF3325AIDCKT REF3325AIDCKT REF3325AIDCKT 28AH4813 REF3325AIDCKT
Product Name REF3325 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference PMIC - PMIC - Voltage Reference - REF3325AIDCKT Voltage Reference 2.5V 3.9uA Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Voltage Ref, Series, 2.5V, Sc-70-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference
Package Type Other; SOT-23,SC70,UQFN Other; SC-70-3 SC-70; Other; SC-70, SOT-323 Other; SC Other; SC-70, SOT-323 Other; SC-70
VREF 2.5 volts 2.5 volts 2.5 volts
TC 9 ppm/C 30 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

2.5 V Precision Voltage Reference IC - 693-LM285Z-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
LM185-1.2QML Micropower Voltage Reference Diode - 5962-8759405XA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
4 suppliers
Electronic Surplus - LM199AH - 1196979-LM199AH - Win Source Electronics
Specs
Package Type Other; TO-46-4 Metal Can
Life Cycle Stage Obsolete
TC 10 ppm/C
View Details
4 suppliers
 - LM285BXZ-1.2/T1 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers