The LM431CIM3 is an adjustable precision zener shunt regulator in a 3-pin SOT-23 package, measuring 2.92mm by 1.30mm, with an operating temperature range of -40°C to 85°C. It offers programmable output voltage from 2.5 V to 36 V using external resistors, a temperature coefficient of 50 ppm/°C, and is designed for applications including voltage monitoring, current sourcing and sinking, and Zener diode replacement. It features low dynamic output impedance and fast turn-on response.
Adjustable Precision Zener Shunt Regulator 3-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 082792-LM431CIM3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: -0.6%, +0.4%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 37V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Adjustable 2.5V 37VV -0.6%, +0.4% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 37VV -0.6%, +0.4% 100mA SOT-23-3
Adj. Shunt Voltage Ref, 36V, 0.5% Acc, 100mA, SOT-23 Product overview: LM431CIM3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 100mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, 100mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM431CIM3 can be used for catalog matching and distributor lookup.
IC VREF SHUNT -0.6/+0.4% SOT23-3
Voltage References 2%, 1%, or 0.5% accuracy, adjustable precision Zener shunt regulator 3-SOT-23 -40 to 85
IC VREF SHUNT -0.6/+0.4% SOT23-3
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM431CIM3 | 082792-LM431CIM3 | 296-35217-1-ND | 693-LM431CIM3 | LM431CIM3 | LM431CIM3 | LM431CIM3 |
| Product Name | LM431 Adjustable Precision Zener Shunt Regulator | PMIC - PMIC - Voltage Reference - LM431CIM3 | Voltage Reference | 36V 100mA SOT-23 Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | |||||
| Package Type | Other; SOIC,SOT-23,TO-92 | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 2.5 to 36 volts | 2.5 volts | |||||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C |