Series Voltage Reference IC Fixed 3.3V, 3.3V V ±0.05% 20mA SOT-23-THIN
Series Voltage Reference IC Fixed 3.3V, 3.3V V ±0.05% 20mA SOT-23-THIN
Series Voltage Reference IC Fixed 3.3V, 3.3V V ±0.05% 20mA SOT-23-THIN
AUTOMOTIVE LOW-DRIFT, LOW-POWER, Product overview: REF2033QDDCRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, Low-Power, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2033QDDCRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1320462-REF2033QDDCR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±0.05%
Temperature Coefficient: 8ppm/°C
Current - Output: 20 mA
Voltage - Input: 2.31V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 460µA
Voltage - Output (Min/Fixed): 3.3V, 3.3V
Noise - 0.1Hz to 10Hz: 12ppmp-p
Supplier Device Package: SOT-23-THIN
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SOT-23-5 Thin, TSOT-23-5
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-REF2033QDDCRQ1TR
RoHS Status: ROHS3 Compliant
AUTOMOTIVE LOW-DRIFT, LOW-POWER,
AUTOMOTIVE LOW-DRIFT, LOW-POWER,
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-REF2033QDDCRQ1DKR-ND | 693-REF2033QDDCRQ1 | 1320462-REF2033QDDCRQ1 | REF2033QDDCRQ1 | REF2033QDDCRQ1 |
| Product Name | Voltage Reference | Automotive Low-Power Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series | Series | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23-5 Thin, TSOT-23-5 | |
| TC | 8 ppm/C | 8 ppm/C | 8 ppm/C | ||
| IQ | 0.4600 mA | 0.4600 mA | 0.4600 mA | ||
| Accuracy | 0.0500 % |