Texas Instruments REF3212-EP Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References REF3212AMDBVREP

Description
Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References 6-SOT-23 -55 to 125
Request a Quote
Description
Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References 6-SOT-23 -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REF3212-EP is a precision voltage reference from Texas Instruments, designed for applications requiring low drift and low power consumption. It features a maximum temperature drift of 4 ppm/°C and operates with a quiescent current of only 100 OºA. The device is housed in a compact SOT23-6 package, making it suitable for space-constrained designs. It provides a stable output voltage of 1.25 V and can deliver an output current of up to ±10 mA. The REF3212-EP is specified for a wide operating temperature range of -55°C to 125°C, making it suitable for various applications, including portable equipment, medical devices, and data acquisition systems. Additionally, it is designed to be stable with most capacitive loads and has a low dropout voltage of 5 mV. This product is part of a controlled baseline offering, ensuring consistent performance and reliability for critical applications.

Datasheet Summary
Powered by GS/AI

The REF3212-EP is a precision voltage reference from Texas Instruments, designed for applications requiring low drift and low power consumption. It features a maximum temperature drift of 4 ppm/°C and operates with a quiescent current of only 100 OºA. The device is housed in a compact SOT23-6 package, making it suitable for space-constrained designs. It provides a stable output voltage of 1.25 V and can deliver an output current of up to ±10 mA. The REF3212-EP is specified for a wide operating temperature range of -55°C to 125°C, making it suitable for various applications, including portable equipment, medical devices, and data acquisition systems. Additionally, it is designed to be stable with most capacitive loads and has a low dropout voltage of 5 mV. This product is part of a controlled baseline offering, ensuring consistent performance and reliability for critical applications.

Suppliers

Company
Product
Description
Supplier Links
REF3212-EP Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References - REF3212AMDBVREP - Texas Instruments
Dallas, TX, United States
REF3212-EP Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References
REF3212AMDBVREP
REF3212-EP Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References REF3212AMDBVREP
Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References 6-SOT-23 -55 to 125

Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References 6-SOT-23 -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1316921-REF3212AMDBVREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1316921-REF3212AMDBVREP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1316921-REF3212AMDBVREP
Manufacturer: Texas Instruments Win Source Part Number: 1316921-REF3212AMDBV REP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±0.2% Temperature Coefficient: 40ppm/°C Current - Output: 10 mA Voltage - Input: 1.8V ~ 5.5V Output Type: Fixed Reference Type: Series Current - Supply: 120µA Voltage - Output (Min/Fixed): 1.25V Noise - 0.1Hz to 10Hz: 17µVp-p Noise - 10Hz to 10kHz: 24µVrms Supplier Device Package: SOT-23-6 Temperature Range - Operating: -55°C ~ 125°C Case / Package: SOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: REF3212AMDBVREPG4,29 6-22196-6-NDR,REF321 2AMDBVREPG4-ND,-REF3 212AMDBVREP-NDR,296- 22196-2-NDR,296-2219 6-1,296-22196-2,-296 -22196-1-NDR,-V62/07 602-01XE,-296-22196- 1-ND,296-22196-6,V62 /07602-01XE,-296-221 96-1,-REF3212AMDBVRE PG4-NDR,-REF3212AMDB VREPG4,-V62/07602-01 XE-NDR,296-22196-1-N DR Base Product Number: REF3212 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1316921-REF3212AMDBVREP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±0.2%
Temperature Coefficient: 40ppm/°C
Current - Output: 10 mA
Voltage - Input: 1.8V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 120µA
Voltage - Output (Min/Fixed): 1.25V
Noise - 0.1Hz to 10Hz: 17µVp-p
Noise - 10Hz to 10kHz: 24µVrms
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: SOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: REF3212AMDBVREPG4,296-22196-6-NDR,REF3212AMDBVREPG4-ND,-REF3212AMDBVREP-NDR,296-22196-2-NDR,296-22196-1,296-22196-2,-296-22196-1-NDR,-V62/07602-01XE,-296-22196-1-ND,296-22196-6,V62/07602-01XE,-296-22196-1,-REF3212AMDBVREPG4-NDR,-REF3212AMDBVREPG4,-V62/07602-01XE-NDR,296-22196-1-NDR
Base Product Number: REF3212
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
1.25V 10mA 100uA SOT-23 Precision Voltage Reference IC
693-REF3212AMDBVREP
1.25V 10mA 100uA SOT-23 Precision Voltage Reference IC 693-REF3212AMDBVREP
1.25V Series Voltage Reference, 10mA, 100uA, SOT-23-6 Product overview: REF3212AMDBVREP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 10mA, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 10mA, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3212AMDBVREP can be used for catalog matching and distributor lookup.

1.25V Series Voltage Reference, 10mA, 100uA, SOT-23-6 Product overview: REF3212AMDBVREP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 10mA, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 10mA, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3212AMDBVREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-22196-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22196-2-ND
Voltage Reference 296-22196-2-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-6

Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3212AMDBVREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3212AMDBVREP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3212AMDBVREP
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site
PMIC - Voltage Reference - REF3212AMDBVREP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3212AMDBVREP
PMIC - Voltage Reference REF3212AMDBVREP
IC VREF SERIES 0.2% SOT23-6

IC VREF SERIES 0.2% SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3212AMDBVREP 1316921-REF3212AMDBVREP 693-REF3212AMDBVREP 296-22196-2-ND REF3212AMDBVREP REF3212AMDBVREP
Product Name REF3212-EP Enhanced Product 4 Ppm/Degreesc 100 Ua Sot23-6 Series Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1.25V 10mA 100uA SOT-23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Package Type Other; SOT-23 SOT23; Other; SOT-23-6 Other; SOT-23-6 SOT23; Other; SOT-23-6 Other; SOT-23-6
VREF 1.25 volts 1.25 volts
TC 10.5 ppm/C 40 ppm/C 40 ppm/C
IQ 0.1000 mA 0.1200 mA 0.1200 mA 0.1200 mA
Accuracy 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

1.22V Precision Voltage Reference IC - 693-LM313H - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; TO-46-2
View Details
4 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT3 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
3 suppliers
 - LM169H - Rochester Electronics
Specs
Package Type Other; TO-99-8
Life Cycle Stage Rochester Active
View Details
2 suppliers
LM336-2.5-N Voltage Reference Diode - LM336BM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers