Texas Instruments LMV431 Low-Voltage (1.24V) Adjustable Precision Shunt Regulators LMV431CM5

Description
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 0 to 70
Request a Quote Datasheet
Description
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV431 Low-Voltage (1.24V) Adjustable Precision Shunt Regulators - LMV431CM5 - Texas Instruments
Dallas, TX, United States
LMV431 Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
LMV431CM5
LMV431 Low-Voltage (1.24V) Adjustable Precision Shunt Regulators LMV431CM5
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 0 to 70

Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 0 to 70

Buy Now Datasheet
 - LMV431CM5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5

Supplier's Site Datasheet
 - LMV431CM5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5

Supplier's Site Datasheet
Voltage Reference - 296-36256-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-36256-2-ND
Voltage Reference 296-36256-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1.5% 15mA SOT-23-5

Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1.5% 15mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.24 V SOT-23 Precision Voltage Reference IC
693-LMV431CM5
1.24 V SOT-23 Precision Voltage Reference IC 693-LMV431CM5
IC 1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.24 V, PDSO5, SOT-23, 5 PIN, Voltage Reference Product overview: LMV431CM5 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24 V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24 V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431CM5 can be used for catalog matching and distributor lookup.

IC 1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.24 V, PDSO5, SOT-23, 5 PIN, Voltage Reference Product overview: LMV431CM5 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24 V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24 V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431CM5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LMV431CM5 - 071643-LMV431CM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LMV431CM5
071643-LMV431CM5
PMIC - PMIC - Voltage Reference - LMV431CM5 071643-LMV431CM5
Manufacturer: Texas Instruments Win Source Part Number: 071643-LMV431CM5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1.5% Output Type: Adjustable Reference Type: Shunt Output Current: 15mA Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 1.24V Maximum Output Voltage: 30V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071643-LMV431CM5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1.5%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 15mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 30V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LMV431CM5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LMV431CM5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LMV431CM5
IC VREF SHUNT ADJ 1.5% SOT23-5

IC VREF SHUNT ADJ 1.5% SOT23-5

Supplier's Site
PMIC - Voltage Reference - LMV431CM5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LMV431CM5
PMIC - Voltage Reference LMV431CM5
IC VREF SHUNT ADJ 1.5% SOT23-5

IC VREF SHUNT ADJ 1.5% SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LMV431CM5
Voltage References LMV431CM5
Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 0 to 70

Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LMV431CM5 LMV431CM5 296-36256-2-ND 693-LMV431CM5 071643-LMV431CM5 LMV431CM5 LMV431CM5 LMV431CM5
Product Name LMV431 Low-Voltage (1.24V) Adjustable Precision Shunt Regulators Voltage Reference 1.24 V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LMV431CM5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable
Package Type Other; SOT-23,TO-92 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
VREF 1.24 to 30 volts 1.24 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050101V9A - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030BMF-4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
8 suppliers
Voltage Reference - LM136-5.0-MW8-ND - DigiKey
Specs
Type Shunt / Zener
Accuracy 2 %
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers