Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-5
IC VREF SERIES 0.05% SOT23-5
IC VREF SERIES 0.05% SOT23-5
12-ppm/°C low-noise low-power precision voltage reference 5-SOT-23 -40 to 125 Product overview: REF4132A25DBVR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF4132A25DBVR can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package: Tape & Reel (TR)
Product Status: Active
Reference Type: Series
Output Type: Fixed
Voltage - Output (Min/Fixed): 2.5V
Current - Output: 10 mA
Temperature Coefficient: 12ppm/°C
IC VOLTAGE REFERENCE
IC VOLTAGE REFERENCE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-REF4132A25DBVRTR-ND | 693-REF4132A25DBVR | REF4132A25DBVR | REF4132A25DBVR | |
| Product Name | Voltage Reference | Low-Power SOT-23 Precision Voltage Reference IC | Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Series | Series | |||
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | ||
| TC | 12 ppm/C | 12 ppm/C | |||
| IQ | 0.1000 mA | 0.1000 mA | |||
| Accuracy | 0.0500 % |