Texas Instruments REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3330AIDBZRG4

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3330AIDBZRG4 - Texas Instruments
Dallas, TX, United States
REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3330AIDBZRG4
REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3330AIDBZRG4
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-REF3330AIDBZRG4
SOT23 Precision Voltage Reference IC 693-REF3330AIDBZRG4
30ppm/°C Drift, 3.9µA, SOT23-3, SC70-3, UQFN-8 Voltage Reference 3-SOT-23 -40 to 125 Product overview: REF3330AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3330AIDBZRG4 can be used for catalog matching and distributor lookup.

30ppm/°C Drift, 3.9µA, SOT23-3, SC70-3, UQFN-8 Voltage Reference 3-SOT-23 -40 to 125 Product overview: REF3330AIDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3330AIDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3330AIDBZRG4 - 1091814-REF3330AIDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3330AIDBZRG4
1091814-REF3330AIDBZRG4
PMIC - PMIC - Voltage Reference - REF3330AIDBZRG4 1091814-REF3330AIDBZRG4
Manufacturer: Texas Instruments Win Source Part Number: 1091814-REF3330AIDBZ RG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 3.2 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 84μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 8.5μA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091814-REF3330AIDBZRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 3.2 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 84μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 8.5μA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3330AIDBZRG4 693-REF3330AIDBZRG4 1091814-REF3330AIDBZRG4
Product Name REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3330AIDBZRG4
Package Type Other; SC70,SOT-23,UQFN Other; SOT-23-3 SOT23; Other; SOT-23-3
VREF 3 volts
TC 9 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA
Accuracy 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDBZT - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
9 suppliers
LM285-2.5 Micropower Voltage Reference - LM285DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
1.22V Precision Voltage Reference IC - 693-LM313H - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; TO-46-2
View Details
4 suppliers
LM336-2.5-N Voltage Reference Diode - LM336MX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers