The LT1004CPWR-2-5 is a micropower integrated voltage reference offering a 2.5 V output, housed in an 8-pin TSSOP package. It operates from 0°C to 70°C with a reference impedance optimized for low current applications. The device is RoHS compliant, features NIPDAU lead finish, and is rated for a peak reflow temperature of 260°C. It is designed for use in portable metering, test instruments, and battery-powered systems.
Micropower Integrated Precision Voltage Reference 8-TSSOP 0 to 70
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO8
2.5-V, micropower integrated precision voltage reference 8-TSSOP 0 to 70 Product overview: LT1004CPWR-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1004CPWR-2-5 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 2.5V V ±0.8% 20mA 8-TSSOP
IC VREF SHUNT 0.8% 8TSSOP
Voltage References 2.5V Micro Pwr
IC VREF SHUNT 0.8% 8TSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LT1004CPWR-2-5 | LT1004CPWR-2-5 | 693-LT1004CPWR-2-5 | 296-LT1004CPWR-2-5TR-ND | LT1004CPWR-2-5 | LT1004CPWR-2-5 | LT1004CPWR-2-5 |
| Product Name | LT1004-2.5 Micropower Integrated Precision Voltage Reference | TSSOP Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| VREF Type | Fixed | Fixed | |||||
| Package Type | Other; SOIC,TSSOP | Other; TSSOP8 | Other; TSSOP | Other; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP | Other; 8-TSSOP (0.173\", 4.40mm Width) | |
| VREF | 2.5 volts | 2.5 volts | |||||
| TC | 20 ppm/C | 20 ppm/C |