Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
2.048V Precision Voltage Reference, 10mA, 3ppm/°C, 8-SOIC Product overview: REF5020AIDR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, 10mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, 10mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5020AIDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1242344-REF5020AIDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: 8ppm/°C
Voltage - Input: 2.7 V ~ 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Family Name: REF5020
Output Voltage: 2.048V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): REF5020AQDRQ1; ADR430ARM-REEL7; ADR420ARZ-REEL7;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Series Voltage Reference IC Fixed 2.048V V ±0.1% 10mA 8-SOIC
Series Voltage Reference IC Fixed 2.048V V ±0.1% 10mA 8-SOIC
Series Voltage Reference IC Fixed 2.048V V ±0.1% 10mA 8-SOIC
Voltage References Lo Noise Very Low Drift Prec VLTG REF
IC VREF SERIES 0.1% 8SOIC
IC VREF SERIES 0.1% 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5020AIDR | 693-REF5020AIDR | 1242344-REF5020AIDR | 296-44330-2-ND | REF5020AIDR | REF5020AIDR | REF5020AIDR |
| Product Name | REF5020 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE | 2.048V 10mA SOIC Precision Voltage Reference IC | Electrical Parts - REF5020AIDR | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; SOIC,VSSOP | Other; D | Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 2.05 volts | 2.05 volts | |||||
| TC | 2.5 ppm/C | 8 ppm/C | 8 ppm/C | ||||
| IQ | 0.8000 mA | 1.2 mA | 1.2 mA | 1.2 mA | |||
| Accuracy | 0.0500 % | 0.1000 % |