Texas Instruments High-Performance Analog Integrated Circuits (ICs) - PMIC - Voltage Reference REF3425SQDBVRQ1

Description
Win Source Part Number: 978913-REF3425SQDBVR Q1 Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 6ppm/°C Current - Output: 10 mA Voltage - Input: 3V ~ 12V Output Type: Fixed Reference Type: Series Current - Supply: 95µA Voltage - Output (Min/Fixed): 2.5V Noise - 0.1Hz to 10Hz: 5µVp-p Noise - 10Hz to 10kHz: 24µVrms Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-REF3425SQDBVRQ1D KR,296-REF3425SQDBVR Q1TR,296-REF3425SQDB VRQ1CT Base Product Number: REF3425
Request a Quote Datasheet
Description
Win Source Part Number: 978913-REF3425SQDBVR Q1 Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 6ppm/°C Current - Output: 10 mA Voltage - Input: 3V ~ 12V Output Type: Fixed Reference Type: Series Current - Supply: 95µA Voltage - Output (Min/Fixed): 2.5V Noise - 0.1Hz to 10Hz: 5µVp-p Noise - 10Hz to 10kHz: 24µVrms Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-REF3425SQDBVRQ1D KR,296-REF3425SQDBVR Q1TR,296-REF3425SQDB VRQ1CT Base Product Number: REF3425
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Reference - 978913-REF3425SQDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Reference
978913-REF3425SQDBVRQ1
Integrated Circuits (ICs) - PMIC - Voltage Reference 978913-REF3425SQDBVRQ1
Win Source Part Number: 978913-REF3425SQDBVR Q1 Category: Integrated Circuits (ICs)>PMIC - Voltage Reference Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 6ppm/°C Current - Output: 10 mA Voltage - Input: 3V ~ 12V Output Type: Fixed Reference Type: Series Current - Supply: 95µA Voltage - Output (Min/Fixed): 2.5V Noise - 0.1Hz to 10Hz: 5µVp-p Noise - 10Hz to 10kHz: 24µVrms Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-REF3425SQDBVRQ1D KR,296-REF3425SQDBVR Q1TR,296-REF3425SQDB VRQ1CT Base Product Number: REF3425

Win Source Part Number: 978913-REF3425SQDBVRQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 6ppm/°C
Current - Output: 10 mA
Voltage - Input: 3V ~ 12V
Output Type: Fixed
Reference Type: Series
Current - Supply: 95µA
Voltage - Output (Min/Fixed): 2.5V
Noise - 0.1Hz to 10Hz: 5µVp-p
Noise - 10Hz to 10kHz: 24µVrms
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-REF3425SQDBVRQ1DKR,296-REF3425SQDBVRQ1TR,296-REF3425SQDBVRQ1CT
Base Product Number: REF3425

Buy Now Datasheet
Singapore, Singapore
Automotive 2.5V SOT-23 Precision Voltage Reference IC
693-REF3425SQDBVRQ1
Automotive 2.5V SOT-23 Precision Voltage Reference IC 693-REF3425SQDBVRQ1
Automotive 2.5V Voltage Reference, AEC-Q100, 5-SOT-23 Product overview: REF3425SQDBVRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3425SQDBVRQ1 can be used for catalog matching and distributor lookup.

Automotive 2.5V Voltage Reference, AEC-Q100, 5-SOT-23 Product overview: REF3425SQDBVRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3425SQDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-REF3425SQDBVRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF3425SQDBVRQ1DKR-ND
Voltage Reference 296-REF3425SQDBVRQ1DKR-ND
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-REF3425SQDBVRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF3425SQDBVRQ1CT-ND
Voltage Reference 296-REF3425SQDBVRQ1CT-ND
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-REF3425SQDBVRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-REF3425SQDBVRQ1TR-ND
Voltage Reference 296-REF3425SQDBVRQ1TR-ND
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-5

Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3425SQDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3425SQDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3425SQDBVRQ1
IC VREF SERIES 0.05% SOT23-5

IC VREF SERIES 0.05% SOT23-5

Supplier's Site
PMIC - Voltage Reference - REF3425SQDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3425SQDBVRQ1
PMIC - Voltage Reference REF3425SQDBVRQ1
IC VREF SERIES 0.05% SOT23-5

IC VREF SERIES 0.05% SOT23-5

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - REF3425SQDBVRQ1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
REF3425SQDBVRQ1
Power Supply Chip >> Voltage References REF3425SQDBVRQ1
2.5V ±0.05% 3V~12V 10mA Fixed SOT-23-5 Voltage References ROHS

2.5V ±0.05% 3V~12V 10mA Fixed SOT-23-5 Voltage References ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 978913-REF3425SQDBVRQ1 693-REF3425SQDBVRQ1 296-REF3425SQDBVRQ1DKR-ND REF3425SQDBVRQ1 REF3425SQDBVRQ1 REF3425SQDBVRQ1
Product Name Integrated Circuits (ICs) - PMIC - Voltage Reference Automotive 2.5V SOT-23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Power Supply Chip >> Voltage References
Package Type SOT23; Other; Tape & Reel Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 SOT23
TC 6 ppm/C 6 ppm/C 6 ppm/C
IQ 0.0950 mA 0.0950 mA 0.0950 mA 0.0950 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Type Series Series
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5-N Micropower Voltage Reference Diode - LM285BXMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - ADR425CR-REEL7 - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Voltage Reference - ISL60007DIB825-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 10 ppm/C
View Details
3 suppliers