Texas Instruments REF3130 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3130AIDBZTG4

Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3130 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference - REF3130AIDBZTG4 - Texas Instruments
Dallas, TX, United States
REF3130 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference
REF3130AIDBZTG4
REF3130 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3130AIDBZTG4
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - REF3130AIDBZTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3130AIDBZTG4-ND
Voltage Reference REF3130AIDBZTG4-ND
Series Voltage Reference IC Fixed 3V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF3130AIDBZTG4
SOT-23 Precision Voltage Reference IC 693-REF3130AIDBZTG4
3-V, 20-ppm/°C max, 100-µA, 3-pin SOT-23 series voltage reference 3-SOT-23 -40 to 125 Product overview: REF3130AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3130AIDBZTG4 can be used for catalog matching and distributor lookup.

3-V, 20-ppm/°C max, 100-µA, 3-pin SOT-23 series voltage reference 3-SOT-23 -40 to 125 Product overview: REF3130AIDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3130AIDBZTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1341010-REF3130AIDBZTG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1341010-REF3130AIDBZTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1341010-REF3130AIDBZTG4
Win Source Part Number: 1341010-REF3130AIDBZ TG4 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Package: Tape & Reel Standard Package: 250 Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Current - Output: 10 mA Voltage - Input: 3.05V ~ 5.5V Output Type: Fixed Reference Type: Series Current - Supply: 135µA Voltage - Output (Min/Fixed): 3V Noise - 0.1Hz to 10Hz: 39µVp-p Noise - 10Hz to 10kHz: 57µVrms Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: REF3130

Win Source Part Number: 1341010-REF3130AIDBZTG4
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package: Tape & Reel
Standard Package: 250
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Current - Output: 10 mA
Voltage - Input: 3.05V ~ 5.5V
Output Type: Fixed
Reference Type: Series
Current - Supply: 135µA
Voltage - Output (Min/Fixed): 3V
Noise - 0.1Hz to 10Hz: 39µVp-p
Noise - 10Hz to 10kHz: 57µVrms
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: REF3130

Buy Now Datasheet
PMIC - Voltage Reference - REF3130AIDBZTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3130AIDBZTG4
PMIC - Voltage Reference REF3130AIDBZTG4
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3130AIDBZTG4
Voltage References REF3130AIDBZTG4
Voltage References 20ppm/DegC 100uA SOT23-3 Series

Voltage References 20ppm/DegC 100uA SOT23-3 Series

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3130AIDBZTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3130AIDBZTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3130AIDBZTG4
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3130AIDBZTG4 REF3130AIDBZTG4-ND 693-REF3130AIDBZTG4 1341010-REF3130AIDBZTG4 REF3130AIDBZTG4 REF3130AIDBZTG4 REF3130AIDBZTG4
Product Name REF3130 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference Voltage Reference SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; Tape & Reel Other; TO-236-3, SC-59, SOT-23-3
VREF 3 volts 3 volts
TC 13 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA
Accuracy 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2 Micropower Voltage Reference - LM285LPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers
LM4040A25 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A25IDBZTG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BXZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
10 suppliers