Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20mA SOT-23-THIN
Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20mA SOT-23-THIN
Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20mA SOT-23-THIN
AUTOMOTIVE LOW-DRIFT, LOW-POWER, Product overview: REF2041QDDCRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, Low-Power, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF2041QDDCRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353664-REF2041QDDCR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: SOT-23-THIN
Base Product Number: REF2041
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±0.05%
ECCN: EAR99
Temperature Coefficient: 8ppm/°C
Output Type: Fixed
Voltage - Output (Min/Fixed): 2.048V, 4.096V
Current - Output: 20 mA
Current - Supply: 460µA
Voltage - Input: 4.116V ~ 5.5V
Reference Type: Series
Noise - 0.1Hz to 10Hz: 12ppmp-p
AUTOMOTIVE LOW-DRIFT, LOW-POWER,
AUTOMOTIVE LOW-DRIFT, LOW-POWER,
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 296-REF2041QDDCRQ1DKR-ND | 693-REF2041QDDCRQ1 | 1353664-REF2041QDDCRQ1 | REF2041QDDCRQ1 | REF2041QDDCRQ1 |
| Product Name | Voltage Reference | Automotive Low-Power Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Series | Series | Series | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; Tape & Reel (TR) | SOT23; Other; Tape & Reel | Other; SOT-23-5 Thin, TSOT-23-5 | |
| TC | 8 ppm/C | 8 ppm/C | 8 ppm/C | ||
| IQ | 0.4600 mA | 0.4600 mA | 0.4600 mA | ||
| Accuracy | 0.0500 % |