The LT1009IPWR is a 2.5-V shunt reference circuit in a TSSOP-8 package, characterized for operation from -40°C to 85°C with a maximum initial tolerance of ±10 mV and a dynamic impedance of 0.6 Ω max. It features an ADJ terminal for ±5% voltage adjustment and is directly interchangeable with the LM136-2.5. The device supports applications including 5-V system references, 8-bit ADCs and DACs, and power-supply monitoring. It meets the TSSOP-8 package dimensions of 7.0 mm length, 3.6 mm width, and 1.6 mm thickness, with a reel pitch of 8.0 mm and a 2000-unit tape-and-reel packing configuration.
2.5-V Integrated Reference Circuit 8-TSSOP -40 to 85
2.5-V integrated reference circuit 8-TSSOP -40 to 85 Product overview: LT1009IPWR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009IPWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 878294-LT1009IPWR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 10 mA 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LT1009
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -LT1009IPWRG4-NDR, LT1009IPWRE4, -296-15734-1, -LT1009IPWR-NDR, -LT1009IPWRE4-NDR, 296-15734-6-NDR, 296-15734-1, 296-15734-2, 296-15734-6, -296-15734-1-ND, LT1009IPWRE4-ND, -LT1009IPWRG4, -LT1009IPWRE4
Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 10mA 8-TSSOP
IC VREF SHUNT 0.4% 8TSSOP
IC VREF SHUNT 0.4% 8TSSOP
Voltage References 2.5-V Integrated Reference Circuit
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LT1009IPWR | 693-LT1009IPWR | 878294-LT1009IPWR | 296-15734-2-ND | LT1009IPWR | LT1009IPWR | LT1009IPWR |
| Product Name | LT1009 2.5-V Integrated Reference Circuit | TSSOP Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LT1009IPWR | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| VREF Type | Fixed | Fixed; Programmable | Fixed | ||||
| Package Type | Other; SOIC,TO-92,TSSOP | Other; TSSOP | Other; 8-TSSOP | Other; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP | Other; 8-TSSOP (0.173\", 4.40mm Width) | |
| VREF | 2.5 volts | 2.5 volts | |||||
| TC | 15 ppm/C | 35 ppm/C |