Texas Instruments REF3133 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3133AIDBZR

Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3133 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference - REF3133AIDBZR - Texas Instruments
Dallas, TX, United States
REF3133 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference
REF3133AIDBZR
REF3133 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3133AIDBZR
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V SOT-23 Precision Voltage Reference IC
693-REF3133AIDBZR
3.3V SOT-23 Precision Voltage Reference IC 693-REF3133AIDBZR
3.3V Series Voltage Reference, 20ppm/°C, 100µA, SOT-23-3 Product overview: REF3133AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3133AIDBZR can be used for catalog matching and distributor lookup.

3.3V Series Voltage Reference, 20ppm/°C, 100µA, SOT-23-3 Product overview: REF3133AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3.3V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3133AIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3133AIDBZR - 083685-REF3133AIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3133AIDBZR
083685-REF3133AIDBZR
PMIC - PMIC - Voltage Reference - REF3133AIDBZR 083685-REF3133AIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 083685-REF3133AIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 3.35 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 43μVp-p Noise - 10Hz to 10kHz: 63μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 135μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083685-REF3133AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 3.35 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 43μVp-p
Noise - 10Hz to 10kHz: 63μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 135μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-41483-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41483-1-ND
Voltage Reference 296-41483-1-ND
Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-41483-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41483-2-ND
Voltage Reference 296-41483-2-ND
Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-41483-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41483-6-ND
Voltage Reference 296-41483-6-ND
Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 3.3V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - REF3133AIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3133AIDBZR
PMIC - Voltage Reference REF3133AIDBZR
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3133AIDBZR
Voltage References REF3133AIDBZR
Voltage References 20ppm/DegC 100uA SOT23-3 Series

Voltage References 20ppm/DegC 100uA SOT23-3 Series

Buy Now Datasheet
Power Supply Chip >> Voltage References - REF3133AIDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
REF3133AIDBZR
Power Supply Chip >> Voltage References REF3133AIDBZR
3.3V ±0.2% 3.35V~5.5V 10mA Fixed SOT-23-3 Voltage References ROHS

3.3V ±0.2% 3.35V~5.5V 10mA Fixed SOT-23-3 Voltage References ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3133AIDBZR 693-REF3133AIDBZR 083685-REF3133AIDBZR 296-41483-1-ND REF3133AIDBZR REF3133AIDBZR REF3133AIDBZR
Product Name REF3133 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3.3V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3133AIDBZR Voltage Reference PMIC - Voltage Reference Voltage References Power Supply Chip >> Voltage References
Package Type Other; SOT-23 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23
VREF 3.3 volts 3.3 volts
TC 14 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA 0.1350 mA
Accuracy 0.2000 % 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385BMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM185-ADJ Adjustable Micropower Voltage Reference - LM185H-2.5/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 1.24 to 5.3 volts
View Details
9 suppliers
PMIC - PMIC - Voltage Reference - LM336BM-2.5 - 071223-LM336BM-2.5 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers