The LT1009ID is a 2.5-V shunt reference circuit in an 8-pin SOIC package, characterized for operation from -40°C to 85°C, with a maximum initial tolerance of ±10 mV. It features low dynamic impedance of 0.6 Ω max, a wide operating current range, and an ADJ pin for ±5% voltage adjustment. The device is directly interchangeable with the LM136-2.5 and requires no external trim network. Thermal impedance is 97 °C/W. It is pin-compatible with other LT1009 variants and supports applications including ADC/DAC references and power-supply monitoring.
2.5-V Integrated Reference Circuit 8-SOIC -40 to 85
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 072150-LT1009ID
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.4%
Temperature Coefficient: 35ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 10mA 8-SOIC
2.5-V integrated reference circuit 8-SOIC -40 to 85 Product overview: LT1009ID from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009ID can be used for catalog matching and distributor lookup.
Voltage References 2.5V Micro Pwr
VOLTAGE REF, SHUNT, 2.5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LT1009 Series; Reference Voltage:2.5V; Initial Accuracy:0.2%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes
IC VREF SHUNT 0.4% 8SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LT1009ID | LT1009ID | 072150-LT1009ID | 296-9586-ND | 693-LT1009ID | LT1009ID | 52AH7225 | LT1009ID |
| Product Name | LT1009 2.5-V Integrated Reference Circuit | PMIC - PMIC - Voltage Reference - LT1009ID | Voltage Reference | SOIC Precision Voltage Reference IC | Voltage References | Voltage Ref, Shunt, 2.5V, Soic-8; Voltage Reference Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | ||||
| Package Type | Other; SOIC,TO-92,TSSOP | Other; SOIC8 | Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; D | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 2.5 volts | 2.5 volts | 2.5 volts | |||||
| TC | 15 ppm/C | 35 ppm/C | 35 ppm/C |