2.5V Voltage Reference IC, Low Drift, Low Power, 6-SOT-23, Military Product overview: REF3425MDBVTEP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Low-Power, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3425MDBVTEP can be used for catalog matching and distributor lookup.
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-6
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-6
Series Voltage Reference IC Fixed 2.5V V ±0.05% 10mA SOT-23-6
Win Source Part Number: 1339214-REF3425MDBVT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Series: REF34xx
Package: Tape & Reel
Standard Package: 250
Tolerance: ±0.05%
Temperature Coefficient: 6ppm/°C
Current - Output: 10 mA
Voltage - Input: 3V ~ 12V
Output Type: Fixed
Reference Type: Series
Current - Supply: 95µA
Voltage - Output (Min/Fixed): 2.5V
Noise - 0.1Hz to 10Hz: 5µVp-p
Noise - 10Hz to 10kHz: 24µVrms
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -55°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: REF3425
IC VREF SERIES 0.05% SOT23-6
Voltage References Enhanced Product 2.5V low-drift low-power series voltage reference 6-SOT-23 -55 to 125
IC VREF SERIES 0.05% SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-REF3425MDBVTEP | 296-53393-6-ND | 1339214-REF3425MDBVTEP | REF3425MDBVTEP | REF3425MDBVTEP | REF3425MDBVTEP |
| Product Name | Low-Power 2.5V SOT-23 Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Type | Series | Series | ||||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; Tape & Reel | Other; SOT-23-6 | |||
| TC | 6 ppm/C | 6 ppm/C | ||||
| IQ | 0.0950 mA | 0.0950 mA | 0.0950 mA |