Texas Instruments REF3112 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3112AIDBZR

Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23
Request a Quote Datasheet
Description
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3112 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference - REF3112AIDBZR - Texas Instruments
Dallas, TX, United States
REF3112 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference
REF3112AIDBZR
REF3112 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference REF3112AIDBZR
20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23

20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 3-SOT-23

Buy Now Datasheet
Singapore, Singapore
1.25V 10mA 100uA SOT-23 Precision Voltage Reference IC
693-REF3112AIDBZR
1.25V 10mA 100uA SOT-23 Precision Voltage Reference IC 693-REF3112AIDBZR
1.25V Series Voltage Reference, SOT-23-3, 10mA, 100uA Product overview: REF3112AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 10mA, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 10mA, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3112AIDBZR can be used for catalog matching and distributor lookup.

1.25V Series Voltage Reference, SOT-23-3, 10mA, 100uA Product overview: REF3112AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 10mA, 100uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.25V, 10mA, 100uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3112AIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-39158-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39158-2-ND
Voltage Reference 296-39158-2-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-39158-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39158-6-ND
Voltage Reference 296-39158-6-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-39158-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-39158-1-ND
Voltage Reference 296-39158-1-ND
Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Series Voltage Reference IC Fixed 1.25V V ±0.2% 10mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3112AIDBZR - 027308-REF3112AIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3112AIDBZR
027308-REF3112AIDBZR
PMIC - PMIC - Voltage Reference - REF3112AIDBZR 027308-REF3112AIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 027308-REF3112AIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 1.8 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 17μVp-p Noise - 10Hz to 10kHz: 24μVrms Family Name: REF3112 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.25V Operating Supply Current: 135μA Alternative Parts (Cross-Reference): ADR280ARTZ; ADR280ARTZ-R2; ADR280ART-REEL; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 027308-REF3112AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 1.8 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 17μVp-p
Noise - 10Hz to 10kHz: 24μVrms
Family Name: REF3112
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.25V
Operating Supply Current: 135μA
Alternative Parts (Cross-Reference): ADR280ARTZ; ADR280ARTZ-R2; ADR280ART-REEL;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - REF3112AIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3112AIDBZR
PMIC - Voltage Reference REF3112AIDBZR
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - REF3112AIDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
REF3112AIDBZR
Power Supply Chip >> Voltage References REF3112AIDBZR
1.25V ±0.2% 1.8V~5.5V 10mA Fixed SOT-23 Voltage References ROHS

1.25V ±0.2% 1.8V~5.5V 10mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3112AIDBZR
Voltage References REF3112AIDBZR
Voltage References 20ppm/DegC 100uA SOT23-3 Series

Voltage References 20ppm/DegC 100uA SOT23-3 Series

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3112AIDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3112AIDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3112AIDBZR
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments - 26AJ8872 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments
26AJ8872
Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments 26AJ8872
VOLTAGE REF, SERIES, 1.25V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:1.25V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins;RoHS Compliant: Yes

VOLTAGE REF, SERIES, 1.25V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:1.25V; Initial Accuracy:0.2%; Temperature Coefficient:± 10ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3112AIDBZR 693-REF3112AIDBZR 296-39158-2-ND 027308-REF3112AIDBZR REF3112AIDBZR REF3112AIDBZR REF3112AIDBZR REF3112AIDBZR 26AJ8872
Product Name REF3112 20ppm/Degrees C Max, 100uA, SOT23-3 Series Voltage Reference 1.25V 10mA 100uA SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - REF3112AIDBZR PMIC - Voltage Reference Power Supply Chip >> Voltage References Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Series, 1.25V, Sot-23-3; Voltage Reference Type Texas Instruments
Package Type Other; SOT-23 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 1.25 volts 1.25 volts 1.25 volts 1.25 volts
TC 10 ppm/C 20 ppm/C 20 ppm/C 20 ppm/C
IQ 0.1000 mA 0.1350 mA 0.1350 mA 0.1350 mA 0.1350 mA
Accuracy 0.2000 % 0.2000 % 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Voltage Reference - 1017441-LM103H-3.3 - Win Source Electronics
Specs
Package Type Other; Bulk
View Details
4 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285BXZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BDG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
5 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BXMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers