The LMV431AIM5 is a low-voltage (1.24-V) adjustable precision shunt regulator in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm. It has an initial tolerance of 1% and operates over a temperature range of -40°C to 85°C with a temperature compensation of 39 ppm/°C. The device supports operation from 1.24 V to 30 V, draws a low quiescent current of 55 µA, and provides an output impedance of 0.25 Ω. It is stable with capacitive loads between 50 pF and 10 nF.
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 30VV ±1% 15mA SOT-23-5
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO5
Adj. Shunt Ref, 1.24V-30V, 15mA, SOT-23, 1% Product overview: LMV431AIM5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V, 30V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, 30V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LMV431AIM5 can be used for catalog matching and distributor lookup.
Voltage References Low-Voltage (1.24V) Adjustable Precision Shunt Regulators 5-SOT-23 -40 to 85
IC VREF SHUNT ADJ 1% SOT23-5
IC VREF SHUNT ADJ 1% SOT23-5
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LMV431AIM5 | 296-LMV431AIM5CT-ND | LMV431AIM5 | 693-LMV431AIM5 | LMV431AIM5 | LMV431AIM5 | LMV431AIM5 |
| Product Name | LMV431A Low-Voltage (1.24V) Adjustable Precision Shunt Regulators | Voltage Reference | 1.24V 30V 15mA SOT-23 Precision Voltage Reference IC | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SOT-23,TO-92 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SOT-23 | Other; SC-74A, SOT-753 | ||
| VREF | 1.24 to 30 volts | 1.24 volts | |||||
| TC | 39 ppm/C |