Texas Instruments REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3330AIDBZR

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3330AIDBZR - Texas Instruments
Dallas, TX, United States
REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3330AIDBZR
REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3330AIDBZR
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3V SOT-23 Precision Voltage Reference IC
693-REF3330AIDBZR
3V SOT-23 Precision Voltage Reference IC 693-REF3330AIDBZR
3V Series Voltage Reference, 30ppm/°C, 3.9µA, SOT-23 Product overview: REF3330AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3330AIDBZR can be used for catalog matching and distributor lookup.

3V Series Voltage Reference, 30ppm/°C, 3.9µA, SOT-23 Product overview: REF3330AIDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3330AIDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - REF3330AIDBZR - 027320-REF3330AIDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3330AIDBZR
027320-REF3330AIDBZR
PMIC - PMIC - Voltage Reference - REF3330AIDBZR 027320-REF3330AIDBZR
Manufacturer: Texas Instruments Win Source Part Number: 027320-REF3330AIDBZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 3.2 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 84μVp-p Family Name: REF3330 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 8.5μA Alternative Parts (Cross-Reference): ISL60002BIH325; ISL60002CIH330Z-TK; ISL60002CIH325-TK; ISL60002CIH325; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 027320-REF3330AIDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 3.2 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 84μVp-p
Family Name: REF3330
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 8.5μA
Alternative Parts (Cross-Reference): ISL60002BIH325; ISL60002CIH330Z-TK; ISL60002CIH325-TK; ISL60002CIH325;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Reference - 296-37648-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-37648-6-ND
Voltage Reference 296-37648-6-ND
Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-37648-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-37648-1-ND
Voltage Reference 296-37648-1-ND
Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-37648-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-37648-2-ND
Voltage Reference 296-37648-2-ND
Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - REF3330AIDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3330AIDBZR
PMIC - Voltage Reference REF3330AIDBZR
IC VREF SERIES 0.15% SOT23-3

IC VREF SERIES 0.15% SOT23-3

Supplier's Site Datasheet
Power Supply Chip >> Voltage References - REF3330AIDBZR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
REF3330AIDBZR
Power Supply Chip >> Voltage References REF3330AIDBZR
3V ±0.15% 3.2V~5.5V 5mA Fixed SOT-23 Voltage References ROHS

3V ±0.15% 3.2V~5.5V 5mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH4814 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH4814
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH4814
VOLTAGE REF, SERIES, 3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:3V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

VOLTAGE REF, SERIES, 3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:3V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3330AIDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3330AIDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3330AIDBZR
IC VREF SERIES 0.15% SOT23-3

IC VREF SERIES 0.15% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3330AIDBZR 693-REF3330AIDBZR 027320-REF3330AIDBZR 296-37648-6-ND REF3330AIDBZR REF3330AIDBZR 28AH4814 REF3330AIDBZR
Product Name REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - REF3330AIDBZR Voltage Reference PMIC - Voltage Reference Power Supply Chip >> Voltage References Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SC70,SOT-23,UQFN Other; SOT-23 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 3 volts 3 volts 3 volts 3 volts
TC 9 ppm/C 30 ppm/C 30 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 % 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

LM185-2.5QML Micropower Voltage Reference Diode - LM185WG-2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
3 suppliers
LM285-1.2 Micropower Voltage Reference - LM285D-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
8 suppliers
LM385-2.5 Micropower Voltage Reference - LM385LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGSR - 809541-ADS1014IDGSR - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details