Texas Instruments REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3330AIDBZT

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3330AIDBZT - Texas Instruments
Dallas, TX, United States
REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3330AIDBZT
REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3330AIDBZT
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3330AIDBZT - 121024-REF3330AIDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3330AIDBZT
121024-REF3330AIDBZT
PMIC - PMIC - Voltage Reference - REF3330AIDBZT 121024-REF3330AIDBZT
Manufacturer: Texas Instruments Win Source Part Number: 121024-REF3330AIDBZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 3.2 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 84μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3V Operating Supply Current: 8.5μA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 121024-REF3330AIDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 3.2 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 84μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3V
Operating Supply Current: 8.5μA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management

Buy Now Datasheet
Voltage Reference - 296-22643-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22643-2-ND
Voltage Reference 296-22643-2-ND
Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-22643-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22643-1-ND
Voltage Reference 296-22643-1-ND
Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-22643-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22643-6-ND
Voltage Reference 296-22643-6-ND
Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SOT-23-3

Series Voltage Reference IC Fixed 3V V ±0.15% 5mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF3330AIDBZT
SOT-23 Precision Voltage Reference IC 693-REF3330AIDBZT
30-ppm/°C drift, 3.9µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN series voltage reference 3-SOT-23 -40 to 125 Product overview: REF3330AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3330AIDBZT can be used for catalog matching and distributor lookup.

30-ppm/°C drift, 3.9µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN series voltage reference 3-SOT-23 -40 to 125 Product overview: REF3330AIDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3330AIDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH4815 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH4815
Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH4815
VOLTAGE REF, SERIES, 3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3330 Series; Reference Voltage:3V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SERIES, 3V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:REF3330 Series; Reference Voltage:3V; Initial Accuracy:0.15%; Temperature Coefficient:± 8ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - REF3330AIDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3330AIDBZT
PMIC - Voltage Reference REF3330AIDBZT
IC VREF SERIES 0.15% SOT23-3

IC VREF SERIES 0.15% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
REF3330AIDBZT
Voltage References REF3330AIDBZT
Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3330AIDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3330AIDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3330AIDBZT
IC VREF SERIES 0.15% SOT23-3

IC VREF SERIES 0.15% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3330AIDBZT 121024-REF3330AIDBZT 296-22643-2-ND 693-REF3330AIDBZT 28AH4815 REF3330AIDBZT REF3330AIDBZT REF3330AIDBZT
Product Name REF3330 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference PMIC - PMIC - Voltage Reference - REF3330AIDBZT Voltage Reference SOT-23 Precision Voltage Reference IC Voltage Ref, Series, 3V, Sot-23-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SC70,SOT-23,UQFN SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 3 volts 3 volts 3 volts
TC 9 ppm/C 30 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

LM185-2.5QML-SP Micropower Voltage Reference Diode - 5962-8759406VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
LM285-1.2 Micropower Voltage Reference - LM285DRE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers
1.22V Precision Voltage Reference IC - 693-LM313H - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; TO-46-2
View Details
4 suppliers
LM136-5.0 5.0V Reference Diode - LM236AH-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
5 suppliers