Texas Instruments LT1009 2.5-V Integrated Reference Circuit LT1009ILP

Description
2.5-V Integrated Reference Circuit 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
2.5-V Integrated Reference Circuit 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LT1009 2.5-V Integrated Reference Circuit - LT1009ILP - Texas Instruments
Dallas, TX, United States
LT1009 2.5-V Integrated Reference Circuit
LT1009ILP
LT1009 2.5-V Integrated Reference Circuit LT1009ILP
2.5-V Integrated Reference Circuit 3-TO-92 -40 to 85

2.5-V Integrated Reference Circuit 3-TO-92 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LT1009ILP
Precision Voltage Reference IC 693-LT1009ILP
2.5-V integrated reference circuit 3-TO-92 -40 to 85 Product overview: LT1009ILP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009ILP can be used for catalog matching and distributor lookup.

2.5-V integrated reference circuit 3-TO-92 -40 to 85 Product overview: LT1009ILP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LT1009ILP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-9587-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-9587-5-ND
Voltage Reference 296-9587-5-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 10mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 10mA TO-92-3

Buy Now Datasheet
 - LT1009ILP - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PBCY3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LT1009ILP - 020188-LT1009ILP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1009ILP
020188-LT1009ILP
PMIC - PMIC - Voltage Reference - LT1009ILP 020188-LT1009ILP
Manufacturer: Texas Instruments Win Source Part Number: 020188-LT1009ILP Packaging: Bulk Mounting: Through Hole Tolerance: ±0.2% Temperature Coefficient: 35ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V

Manufacturer: Texas Instruments
Win Source Part Number: 020188-LT1009ILP
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±0.2%
Temperature Coefficient: 35ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V

Buy Now Datasheet
PMIC - Voltage Reference - LT1009ILP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LT1009ILP
PMIC - Voltage Reference LT1009ILP
IC VREF SHUNT 0.2% TO92-3

IC VREF SHUNT 0.2% TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LT1009ILP
Voltage References LT1009ILP
Voltage References 2.5V Micro Pwr

Voltage References 2.5V Micro Pwr

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LT1009ILP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LT1009ILP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LT1009ILP
IC VREF SHUNT 0.2% TO92-3

IC VREF SHUNT 0.2% TO92-3

Supplier's Site
IC VREF SHUNT 0.2% TO92-3 - 815-LT1009ILP - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 0.2% TO92-3
815-LT1009ILP
IC VREF SHUNT 0.2% TO92-3 815-LT1009ILP
IC VREF SHUNT 0.2% TO92-3

IC VREF SHUNT 0.2% TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LT1009ILP 693-LT1009ILP 296-9587-5-ND LT1009ILP 020188-LT1009ILP LT1009ILP LT1009ILP LT1009ILP 815-LT1009ILP
Product Name LT1009 2.5-V Integrated Reference Circuit Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LT1009ILP PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference IC VREF SHUNT 0.2% TO92-3
VREF Type Fixed Fixed; Programmable Fixed Shunt
Package Type Other; SOIC,TO-92,TSSOP Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92 TO-92; Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 2.5 volts 2.5 volts
TC 15 ppm/C 35 ppm/C 35 ppm/C 35 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385B-2.5 Micropower Voltage Reference - LM385BLPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
9 suppliers
LM385-1.2 Micropower Voltage Reference - LM385BLPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385BYZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers