Texas Instruments REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3320AIDCKTG4

Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet
Description
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference - REF3320AIDCKTG4 - Texas Instruments
Dallas, TX, United States
REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference
REF3320AIDCKTG4
REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference REF3320AIDCKTG4
30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference 3-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-REF3320AIDCKTG4
SOT-23 Precision Voltage Reference IC 693-REF3320AIDCKTG4
2.048-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference 3-SC70 -40 to 125 Product overview: REF3320AIDCKTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3320AIDCKTG4 can be used for catalog matching and distributor lookup.

2.048-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference 3-SC70 -40 to 125 Product overview: REF3320AIDCKTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF3320AIDCKTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - REF3320AIDCKTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
REF3320AIDCKTG4-ND
Voltage Reference REF3320AIDCKTG4-ND
Series Voltage Reference IC Fixed 2.048V V ±0.15% 5mA SC-70-3

Series Voltage Reference IC Fixed 2.048V V ±0.15% 5mA SC-70-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - REF3320AIDCKTG4 - 1091808-REF3320AIDCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - REF3320AIDCKTG4
1091808-REF3320AIDCKTG4
PMIC - PMIC - Voltage Reference - REF3320AIDCKTG4 1091808-REF3320AIDCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 1091808-REF3320AIDCK TG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Voltage - Input: 2.248 V to 5.5 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 55μVp-p Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-3 Nominal Output Voltage (Min/Fixed): 2.048V Operating Supply Current: 8.5μA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1091808-REF3320AIDCKTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Voltage - Input: 2.248 V to 5.5 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 55μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-3
Nominal Output Voltage (Min/Fixed): 2.048V
Operating Supply Current: 8.5μA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Consumer Electronics, Sensing & Instrumentation, Test & Measurement, Medical, Power Management

Buy Now Datasheet
PMIC - Voltage Reference - REF3320AIDCKTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
REF3320AIDCKTG4
PMIC - Voltage Reference REF3320AIDCKTG4
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - REF3320AIDCKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
REF3320AIDCKTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference REF3320AIDCKTG4
IC VREF SERIES 0.15% SC70-3

IC VREF SERIES 0.15% SC70-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
REF3320AIDCKTG4
Voltage References REF3320AIDCKTG4
Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Voltage References 30ppm/C Drift 3.9uA Vltg Ref

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number REF3320AIDCKTG4 693-REF3320AIDCKTG4 REF3320AIDCKTG4-ND 1091808-REF3320AIDCKTG4 REF3320AIDCKTG4 REF3320AIDCKTG4 REF3320AIDCKTG4
Product Name REF3320 30ppm/C Drift, 3.9uA, SOT23-3, SC70-3 Voltage Reference SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - REF3320AIDCKTG4 PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Package Type Other; SC70,SOT-23 Other; SOT-23-3 SC-70; Other; SC-70, SOT-323 Other; SC-70-3 Other; SC-70, SOT-323
VREF 2.05 volts 2.05 volts
TC 9 ppm/C 30 ppm/C 30 ppm/C
IQ 0.0039 mA 0.0085 mA 0.0085 mA 0.0085 mA
Accuracy 0.1500 % 0.1500 %
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDCKR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
8 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - LM185WG-1.2-QV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
 - LM385AYZ-1.2 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
LM336-5.0 5.0V Reference Diode - LM336BMX-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
8 suppliers